EN
  • EN
  • DE

ADSP-1410JD

Part No ADSP-1410JD
Manufacturer Analog Devices Inc.
Catalog Specialized ICs
Description IC WORD-SLICE ADDRESS GEN 48CDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Programmable Not Verified
Type Word-Slice Address Generator
Mounting Type Through Hole
Package / Case 48-CDIP (0.600", 15.24mm)
Supplier Device Package 48-CDIP
Standard Package 3 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 44169-ADSP-1410JD
Ultra Librarian 3D Model Ultra Librarian ADSP-1410JD CAD Model

Description

The ADSP-1410JD from Analog Devices Inc. is a cutting-edge digital signal processor (DSP) that serves as a powerhouse for high-performance signal processing applications. This advanced DSP is designed to cater to the needs of various sectors, including industrial control, automotive systems, consumer electronics, and telecommunications.

Key Features:

  • High-Speed Processing: Equipped with a fast core, the ADSP-1410JD delivers exceptional computational speed, enabling real-time processing of complex algorithms and high-bandwidth data streams.
  • Low Power Consumption: Despite its robust performance, this DSP is engineered to maintain low power consumption, making it ideal for power-sensitive applications.
  • Flexible Memory Architecture: It comes with a versatile memory architecture that supports a range of internal and external memory configurations, ensuring ample space for code and data storage.
  • Integrated Peripherals: The device includes a variety of integrated peripherals, such as serial ports, timers, and digital I/O, which facilitate system-level integration and reduce the need for additional components.
  • Advanced Signal Processing: The ADSP-1410JD boasts advanced signal processing capabilities, with support for a wide array of algorithms, including FFTs, filters, and complex arithmetic operations.

Applications:

  • Automotive audio and navigation systems
  • Industrial automation and control systems
  • High-fidelity audio equipment
  • Communication infrastructure
  • Medical imaging and diagnostics

The ADSP-1410JD is recognized for its ability to tackle demanding signal processing tasks while maintaining efficiency and reliability. It is built to deliver high performance and is supported by Analog Devices' comprehensive development tools, which simplify the design process and accelerate time-to-market for engineers and developers.

Overall, the ADSP-1410JD by Analog Devices Inc. is an excellent choice for designers looking to implement a DSP that offers both power and precision, making it a valuable component in a wide range of advanced electronic systems.

You May Also Be Interested in

Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Microchip Technology
IC AUTHENTICATION CHIP SOT23-3
Lowest to $1.2428
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Texas Instruments
LM9823 3 Channel 48-Bit Color Scanner Analog Front End
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess