EN
  • EN
  • DE

CL201209T-1R0M-N

Part No CL201209T-1R0M-N
Manufacturer Chilisin
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 967714-CL201209T-1R0M-N
Categories OEM Parts(C-E)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CL201209T-1R0M-N CAD Model

Description

The Chilisin CL201209T-1R0M-N is a wire-wound chip inductor designed for various electronic applications. Chilisin is a reputable manufacturer known for producing high-quality passive components. This particular inductor is designed for surface mounting and is used for filtering, impedance matching, and other signal conditioning functions in electronic circuits.

Applications:

  • Power Supplies: Used in power supplies for filtering and smoothing DC voltage.
  • RF Circuits: Employed in RF circuits for impedance matching and signal tuning.
  • Signal Filtering: Integrated into signal filtering circuits to remove unwanted noise and interference.
  • DC-DC Converters: Found in DC-DC converters for energy storage and filtering.
  • Audio Equipment: Used in audio equipment for filtering and impedance matching.

Features:

  • Wire-Wound Construction: Designed with wire-wound construction for high inductance and Q-factor.
  • Surface Mount Package: Designed for surface mount technology (SMT) for easy and automated assembly on printed circuit boards (PCBs).
  • High Reliability: Manufactured using robust materials and processes to ensure long-term reliability and stability.
  • Compact Size: Available in a compact size for easy integration into various circuit designs.
  • RoHS Compliant: Complies with RoHS (Restriction of Hazardous Substances) directive, ensuring environmental safety.

Benefits:

  • Improved Performance: High inductance and Q-factor improve circuit performance and signal quality.
  • Simplified Assembly: Surface mount package simplifies assembly process and reduces manufacturing costs.
  • Enhanced Reliability: Robust construction ensures reliable operation in demanding applications.
  • Compact Design: Small footprint allows for compact circuit designs and efficient use of board space.
  • Environmental Safety: RoHS compliance ensures that the product is environmentally friendly.

Additional Details:

The inductance value of the CL201209T-1R0M-N is 1.0 μH (microhenry), as indicated by the '1R0M' designation. Other key specifications such as the DC resistance, rated current, and self-resonant frequency should be verified in the manufacturer's datasheet. Proper soldering techniques are essential for reliable SMT assembly. This inductor provides a reliable solution for filtering and signal conditioning across diverse electronic applications.

You May Also Be Interested in

TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
NEC
Need more? Email Us
Rockwell
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess