EN
  • EN
  • DE

CL160808T-R82K-N

Part No CL160808T-R82K-N
Manufacturer Chilisin
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1052220-CL160808T-R82K-N
Categories OEM Parts(C-E)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CL160808T-R82K-N CAD Model

Description

The CL160808T-R82K-N is a wire-wound chip inductor manufactured by Chilisin. This component is designed for various high-frequency applications where a small form factor and reliable performance are crucial. Its construction and materials ensure stable inductance and high self-resonant frequency.

Applications:

  • RF Circuits: Used in radio frequency circuits for impedance matching and filtering.
  • Wireless Communication Devices: Employed in Bluetooth, Wi-Fi, and other wireless modules.
  • Mobile Phones: Found in various sections of mobile phone circuitry.
  • GPS Modules: Utilized in GPS receivers and tracking devices.
  • High-Frequency Oscillators: Used as a key component in oscillators for stable frequency generation.

Features:

  • Small Size: Compact 1608 package (1.6mm x 0.8mm) for space-constrained applications.
  • Wire-Wound Construction: Provides high Q-factor and excellent self-resonant frequency (SRF).
  • High Reliability: Robust design ensures stable performance under various environmental conditions.
  • Tight Tolerance: Precise inductance value of 0.82µH with a specified tolerance.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS standards.

Benefits:

  • Improved Circuit Performance: The high Q-factor minimizes losses and improves signal integrity.
  • Miniaturization: Allows for smaller and more compact circuit designs.
  • Stable Operation: Ensures consistent performance over a wide range of temperatures and frequencies.
  • Reduced EMI: Helps minimize electromagnetic interference in sensitive applications.
  • Easy Integration: Compatible with standard surface mount technology (SMT) assembly processes.

Additional Details:

The CL160808T-R82K-N features an inductance value of 0.82µH with a tolerance typically around 10%. The self-resonant frequency (SRF) is designed to be high, ensuring the inductor operates effectively at the intended frequencies without significant parasitic effects. It is suitable for reflow soldering and can withstand typical SMT assembly temperatures. The operating temperature range is usually between -40°C to +85°C.

You May Also Be Interested in

TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
Rockwell
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess