The CHQ0603T-1N5B-HU is a high-frequency multilayer chip inductor manufactured by Chilisin. It is designed for various applications requiring compact size and excellent inductance characteristics. These inductors are known for their reliability and performance in demanding electronic circuits.
Applications
- RF circuits
- Mobile communication devices
- Wireless LAN
- Bluetooth devices
- High-frequency matching circuits
Features
- Small size: 0603 package
- High Q value
- Excellent self-resonant frequency (SRF)
- Tight inductance tolerance
- RoHS compliant
Benefits
- Enables miniaturization of electronic devices.
- Provides stable inductance over a wide frequency range.
- Ensures efficient signal transmission with minimal loss.
- Offers design flexibility with various inductance values.
- Complies with environmental regulations.
Additional Details
The CHQ0603T-1N5B-HU has an inductance value of 1.5 nH. The operating temperature range typically spans from -55°C to +125°C. The inductor is constructed using a ceramic core and multiple layers of conductive material, ensuring robust performance and durability. It is suitable for automated pick-and-place assembly, facilitating high-volume manufacturing.
This inductor is often used in impedance matching networks, filters, and RF chokes. Its low DC resistance (DCR) minimizes power loss, contributing to the overall efficiency of the circuit. The high SRF ensures that the inductor operates effectively at the intended frequency without unwanted resonance effects.
When selecting the CHQ0603T-1N5B-HU, consider factors such as the operating frequency, current rating, and required Q value to ensure optimal performance in the target application. Detailed datasheets are available from Chilisin, providing comprehensive electrical and mechanical specifications.