EN
  • EN
  • DE

CHQ0603T-15NH-HU

Part No CHQ0603T-15NH-HU
Manufacturer Chilisin
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 959623-CHQ0603T-15NH-HU
Categories OEM Parts(C-E)
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CHQ0603T-15NH-HU CAD Model

Description

The CHQ0603T-15NH-HU is a high-frequency chip inductor manufactured by Chilisin. It is designed for applications requiring excellent performance and reliability in a small form factor. Part of the CHQ series, this inductor is known for its high Q-factor and tight tolerance, making it suitable for critical RF and wireless applications.

Applications

  • RF Circuits: Used in radio frequency (RF) circuits for impedance matching, filtering, and tuning.
  • Wireless Communication: Employed in wireless communication devices such as smartphones, tablets, and modules for signal processing.
  • Bluetooth Devices: Utilized in Bluetooth modules for impedance matching and filtering.
  • GPS Receivers: Integrated into GPS receivers for noise reduction and signal conditioning.
  • Mobile Devices: Found in various mobile devices for impedance matching and filtering.

Features

  • High Q-Factor: Offers a high Q-factor, ensuring efficient energy storage and minimal signal loss.
  • Tight Inductance Tolerance: Provides a tight inductance tolerance for precise and reliable performance.
  • Small 0603 Package: Comes in a compact 0603 package size, making it suitable for high-density circuit designs.
  • Excellent SRF: Exhibits a high self-resonant frequency (SRF), allowing for stable operation at high frequencies.
  • RoHS Compliant: Complies with RoHS environmental standards, ensuring it is free from hazardous substances.

Benefits

  • Improved Circuit Performance: The high Q-factor and tight tolerance lead to improved circuit performance and efficiency.
  • Miniaturization: The small size allows for integration into compact and portable devices.
  • Stable High-Frequency Operation: The high SRF ensures stable performance at high frequencies.
  • Reliable Performance: Designed for reliable operation in demanding environments.
  • Environmentally Friendly: RoHS compliance ensures the product is environmentally safe.

Additional Details

The CHQ0603T-15NH-HU has an inductance value of 15nH (nanohenries). This inductor is manufactured with a ceramic core and a precisely wound coil to maximize performance. Designed for Surface Mount Technology (SMT), it is compatible with standard reflow soldering processes. Its compact size and exceptional performance make it a preferred choice for many high-frequency applications where space is a concern. The 'HU' likely denotes specific packaging or material characteristics.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
ON Semiconductor
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Lowest to $0.0227
TDK Corporation
Lowest to $0.0266
TDK Corporation
new, original packaged
Lowest to $0.0059

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
21,740+ $0.0023 $50.0020
52,635+ $0.0019 $100.0065
83,335+ $0.0018 $150.0030
111,115+ $0.0018 $200.0070
147,060+ $0.0017 $250.0020
200,000+ $0.0015 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 21740 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess