The ADM1813-5ART-RL7 is a precision microprocessor supervisory circuit produced by Analog Devices Inc., a leader in high-performance semiconductors. This component is specifically designed to monitor power supply voltages and ensure that the system's microprocessor and other sensitive circuitry operate within safe parameters.
Key Features
- Voltage Monitoring: Accurate tracking of the supply voltage with a preset threshold of 5V, ensuring reliable operation of the connected microprocessor system.
- Reset Output: Provides an active low reset signal, which remains asserted until the supply voltage stabilizes above the threshold, plus a specified timeout period.
- Low Power Consumption: Designed for energy-efficient operation, which is crucial for battery-powered and portable devices.
- Compact Package: Available in a small SOT-23 package, making it suitable for space-constrained applications.
- Temperature Range: Capable of operating over an industrial temperature range, ensuring reliability in a variety of environments.
Applications
The ADM1813-5ART-RL7 is versatile and can be used in a variety of applications, including:
- Portable electronics
- Microprocessor systems
- Data storage devices
- Industrial controllers
- Embedded systems
Product Specifications
| Parameter |
Value |
| Supply Voltage Threshold |
5V |
| Reset Timeout Period |
Adjustable |
| Output Type |
Active Low |
| Operating Temperature |
-40°C to +85°C |
| Package Type |
SOT-23 |
With its robust feature set and the trusted quality of Analog Devices Inc., the ADM1813-5ART-RL7 is an excellent choice for designers who require a reliable supervisory circuit to safeguard their systems against power supply anomalies.