EN
  • EN
  • DE

MMPZ5232BGP

Part No MMPZ5232BGP
Manufacturer Chenmko
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Chenmko
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831230-MMPZ5232BGP
Ultra Librarian 3D Model Ultra Librarian MMPZ5232BGP CAD Model

Description

The MMPZ5232BGP is a Zener diode manufactured by Chenmko. It is designed for voltage regulation and transient voltage suppression in various electronic circuits. This diode is part of the MMPZ52xxBGP series, which offers a range of Zener voltages to suit different application needs. The device comes in a small SOT-23 package, making it suitable for high-density circuit board designs.

Applications

  • Voltage regulation in electronic circuits
  • Transient voltage suppression
  • Over-voltage protection
  • Clipping and clamping circuits
  • Reverse polarity protection

Features

  • Small SOT-23 package for space-saving design
  • Precise Zener voltage tolerance
  • High surge current capability
  • Low reverse leakage current
  • Lead-free finish, RoHS compliant

Benefits

  • Provides stable voltage regulation for sensitive components
  • Protects circuits from voltage spikes and surges
  • Enables compact and efficient circuit designs
  • Reduces the risk of component damage due to over-voltage conditions
  • Offers reliable performance in harsh environments

Additional Details

The MMPZ5232BGP has a Zener voltage of approximately 5.6V. It's crucial to consult the manufacturer's datasheet for precise voltage ratings, power dissipation capabilities, and operating temperature ranges. The SOT-23 package allows for automated placement and soldering during PCB assembly. The device's low leakage current minimizes power loss in the circuit. The device's construction ensures it can handle transient surges, protecting downstream components from damage. The Zener diode's fast response time makes it effective in clamping voltage spikes, preventing them from reaching sensitive circuit elements.

The MMPZ5232BGP is commonly used in power supplies, communication equipment, and consumer electronics where voltage stabilization and over-voltage protection are critical. Its small size and reliable performance make it a popular choice among electronic engineers. Selecting the correct Zener diode is essential for optimal circuit performance and reliability; hence, it's important to refer to the official Chenmko datasheet for all electrical characteristics and application guidelines.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
1,165+ $0.0497 $57.9005
2,860+ $0.0404 $115.5440
4,415+ $0.0393 $173.5095
6,065+ $0.0381 $231.0765
7,815+ $0.0370 $289.1550
10,345+ $0.0335 $346.5575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 1165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess