EN
  • EN
  • DE

GS3BF

Part No GS3BF
Manufacturer Chendahang Electronics Co., Ltd
Catalog Diodes, Rectifiers - Single
Description SURFACE MOUNT GENERAL RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Chendahang Electronics Co., Ltd
Win Source Part Number 1177685-GS3BF
Manufacturer Homepage www.szchenda.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian GS3BF CAD Model

Description

The GS3BF is a surface-mount glass passivated standard rectifier manufactured by Chendahang Electronics Co., Ltd. It is designed for general-purpose rectification in various electronic circuits. These rectifiers are commonly used to convert AC voltage to DC voltage.

Applications

  • Power Supplies: Used as a rectifier in AC-to-DC power supplies for electronic devices.
  • Adapters: Found in wall adapters to convert mains AC voltage to the DC voltage required by electronic devices.
  • Battery Charging Circuits: Used to rectify AC voltage to charge batteries.
  • LED Lighting: Used to rectify AC voltage for LED drivers.
  • General Rectification: Used in a variety of electronic circuits requiring AC-to-DC conversion.

Features

  • Glass Passivated Die Construction: Provides enhanced reliability and stability.
  • Low Forward Voltage Drop: Minimizes power loss during conduction.
  • High Surge Current Capability: Can withstand high surge currents without damage.
  • Surface Mount Package: Allows for automated assembly and compact circuit designs.
  • Lead Free Finish, RoHS Compliant: Environmentally friendly.

Benefits

  • Reliable Operation: The glass passivated construction ensures stable and reliable performance in various operating conditions.
  • Efficient Rectification: The low forward voltage drop minimizes power loss, resulting in efficient AC-to-DC conversion.
  • Protection Against Voltage Spikes: The high surge current capability protects the rectifier from damage due to voltage spikes.
  • Compact Design: The surface mount package allows for compact and space-saving circuit designs.
  • Environmentally Compliant: RoHS compliant materials are used in its manufacturing.

Additional Details

The GS3BF is typically available in a SMB (DO-214AA) package. Key specifications include a repetitive peak reverse voltage (VRRM), forward current (IF), and forward voltage drop (VF). Consult the datasheet for detailed specifications, including maximum ratings, electrical characteristics, and thermal characteristics. Proper heat sinking may be required depending on the application and operating conditions. Reverse recovery time is a critical parameter in switching applications.

You May Also Be Interested in

Infineon Technologies
LED PX3743DDQSM1382XUMA1 / Diode
Lowest to $6.5292
ON Semiconductor
SS SOT23 SWCH DIO SPCL / Diode
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY 30V PMDT / Diode
Need more? Email Us
Infineon Technologies
LED PX3746DDQSM1383XUMA1 / Diode
Need more? Email Us
Surge Components
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0474
Littelfuse Inc.
DIODE SIC 1.2KV 24.5A TO252L
Lowest to $25.0249
Harris Corporation
DIODE GEN PURP 400V 4A TO252
Lowest to $0.9380
ON Semiconductor
100V 15A RECTIFIER / Diode
Lowest to $15.9448
ON Semiconductor
30 V, 70 MILLI AMP SCHOTTKY BARR / Diode
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess