EN
  • EN
  • DE

IKKP200/16GB

Part No IKKP200/16GB
Manufacturer Kingston
Catalog Memory Cards
Description 16GB USB 3.2 Gen 1 IronKey Keypad 200
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Memory Cards
Win Source Part Number 1461569-IKKP200/16GB
Manufacturer Kingston
Package Retail Package
Product Status Active
Memory Size 16 GB
Memory Type Non-Volatile
Type USB 3.2 Gen 1
Speed - Read 145MB/s
Speed - Write 115MB/s
Operating Temperature 0°C ~ 50°C
Size / Dimension 80.00mm L x 20.00mm W x 10.50mm H
Ultra Librarian 3D Model Ultra Librarian IKKP200/16GB CAD Model

Description

The IKKP200/16GB by Kingston Retail is an ultra-secure USB flash drive designed to meet the needs of users who require both data mobility and security but do not need a large storage capacity. Offering 16GB of storage, it is an excellent choice for storing key documents and files securely. Featuring USB 3.2 Gen 1 technology, it guarantees rapid data transfer rates, facilitating efficient file access and sharing. The standout security component of this flash drive is the IronKey Keypad 200, a robust built-in keypad that allows for the setting of a personal PIN, significantly enhancing data security against unauthorized access. This makes the IKKP200/16GB an ideal solution for individuals and professionals who need a compact and secure means of carrying sensitive information while on the move.

You May Also Be Interested in

Wintec Industries
MEM CARD COMPACTFLASH 512MB SLC
Need more? Email Us
Kingston
1TB MICROSDXC CANVAS SELECT PLUS
Need more? Email Us
Kingston
EMMC 5.1 (HS400) 153B 16GB -25C
Need more? Email Us
SanDisk
MEMORY CARD FLASH 128MB
Need more? Email Us
Wintec Industries
MEMORY CARD COMPACTFLASH 1GB SLC
Need more? Email Us
Swissbit NA Inc.
MEM CRD MICSDHC 16GB 10UHS 1 MLC
Need more? Email Us
Tripp Lite
SUPERSPEED MULTI-DRIVE MEMORY CA
Need more? Email Us
Flexxon Pte Ltd
SD 4GB
Need more? Email Us
Wintec Industries
MEM CARD COMPACTFLASH 128MB SLC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess