EN
  • EN
  • DE

OPA564AQDWPRQ1

Part No OPA564AQDWPRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 20SOPWRPAD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features General Purpose Amplifier Circuit - 20-HSOIC
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 20-SOIC (0.295", 7.50mm Width) Exposed Pad
Case / Package 20-HSOIC
Family Name OPA564
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 296-29038-2, 296-29038-1, -OPA564AQDWPRQ1-NDR, 296-29038-6, -296-29038-1-ND
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929672-OPA564AQDWPRQ1
Ultra Librarian 3D Model Ultra Librarian OPA564AQDWPRQ1 CAD Model

Description

Product Overview: Texas Instruments OPA564AQDWPRQ1

The OPA564AQDWPRQ1 from Texas Instruments is a high-performance, automotive-grade operational amplifier designed for a wide range of applications. This robust op-amp is particularly suited for the demanding automotive industry, where reliability and precision are paramount. The device is housed in a PowerPAD™ MSOP-8 package, which ensures efficient heat dissipation and a compact footprint for space-constrained applications.

Key Features

  • High Output Current: Capable of delivering an impressive output current of up to 1.5A, this amplifier is ideal for driving heavy loads.
  • Wide Supply Range: With an operating voltage range from 4.5V to 36V, the OPA564AQDWPRQ1 offers great flexibility, accommodating a variety of power supplies.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature ensures the device operates within safe temperature limits, enhancing its reliability and longevity.
  • Current Limiting: The amplifier includes current limiting functionality to protect against overcurrent conditions, preserving both the op-amp and the load it drives.
  • Automotive Qualification: As a Q1-qualified device, it meets the rigorous standards required for automotive applications, including extended temperature ranges and enhanced device performance.

Applications

The OPA564AQDWPRQ1 is versatile and can be used in a variety of automotive applications, including:

  • Power steering control
  • Solenoid and valve controls
  • Actuator drivers
  • Audio amplification
  • Power supply control

Quality and Reliability

Quality is a cornerstone of Texas Instruments' commitment to their customers. The OPA564AQDWPRQ1 is no exception, offering robust performance in harsh automotive environments. Its enhanced reliability is reflected in its AEC-Q100 qualification, ensuring it meets the industry's high standards for automotive electronics.

Whether you're designing automotive power modules, industrial control systems, or high-fidelity audio equipment, the OPA564AQDWPRQ1 offers the performance, durability, and quality you can trust from Texas Instruments.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5187 $52.1496
19+ $5.3486 $101.6234
29+ $5.1815 $150.2635
40+ $5.0144 $200.5760
52+ $4.8472 $252.0544
70+ $4.3458 $304.2060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,400 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess