EN
  • EN
  • DE

CZS5064 TR

Part No CZS5064 TR
Manufacturer Central Semiconductor Corp
Catalog OEM Parts (C - E)
Description CZS5064 Series 400 V 0.51 A Surface Mount Silicon Controlled Rectifier - SOT-223
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-223
Forward Voltage 1.7 V
Hold Current 5 mA
Lead Free Yes
Maximum Operating Temperature 125 °C
Min Operating Temperature -40 °C
RMS Current (Irms) 800 mA
RoHS Compliant
Win Source Part Number 1054493-CZS5064 TR
Categories OEM Parts(C-E)
Manufacturer Central Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CZS5064 TR CAD Model

Description

The CZS5064 TR is a Schottky Barrier Rectifier manufactured by Central Semiconductor Corp. It is designed for high-frequency rectification and fast switching applications. This diode offers low forward voltage drop and fast reverse recovery time, making it suitable for various power management and protection circuits.

Applications

  • Switching Power Supplies: Used as a rectifier in switching power supplies for improved efficiency and reduced switching losses.
  • DC-DC Converters: Employed in DC-DC converters for efficient voltage conversion and regulation.
  • Reverse Polarity Protection: Provides reverse polarity protection in various electronic circuits.
  • Free-Wheeling Diode: Used as a free-wheeling diode in inductive load circuits to protect against voltage spikes.
  • High-Frequency Rectification: Suitable for high-frequency rectification in RF and microwave applications.

Features

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • Fast Reverse Recovery Time: Enables high-frequency operation with reduced switching losses.
  • High Surge Current Capability: Withstands high surge currents, providing protection against transient events.
  • Small Package Size: Allows for compact circuit designs.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Improved Efficiency: Low forward voltage drop and fast recovery time improve the efficiency of power circuits.
  • Reduced Switching Losses: Fast recovery time minimizes switching losses in high-frequency applications.
  • Enhanced Reliability: High surge current capability provides protection against transient events.
  • Compact Designs: Small package size allows for miniaturization of electronic devices.

Additional Details

The CZS5064 TR is typically available in a surface-mount package (e.g., SOD-323). The average forward current, peak reverse voltage, and forward voltage drop will vary depending on the specific model. Refer to the manufacturer's datasheet for detailed specifications, including forward current, reverse voltage, forward voltage drop, reverse recovery time, and operating temperature range.

You May Also Be Interested in

Bel Fuse Inc.
Lowest to $0.1640
Microchip Technology
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.3462
TDK Corporation
Lowest to $0.0658
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1987

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess