EN
  • EN
  • DE

CMZ5349B TR13 PBFREE

Part No CMZ5349B TR13 PBFREE
Manufacturer Central Semiconductor Corp
Catalog OEM Parts (C - E)
Description Zener Diode Single 12V 5% 2.5Ohm 10000mW 2-Pin SMC T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1052770-CMZ5349B TR13 PBFREE
Categories OEM Parts(C-E)
Manufacturer Central Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CMZ5349B TR13 PBFREE CAD Model

Description

The CMZ5349B TR13 PBFREE is a 5W Zener diode manufactured by Central Semiconductor Corp. It is designed to provide voltage regulation and transient voltage suppression in various electronic circuits. Being PBFREE indicates that it is lead-free and compliant with RoHS standards.

Applications

  • Voltage regulation in power supplies
  • Transient voltage suppression in sensitive circuits
  • Overvoltage protection
  • Clamping voltage for various electronic components
  • Use in surge protection circuits

Features

  • 5W power dissipation
  • Zener voltage of 12V (Nominal)
  • Pb-Free Finish/RoHS Compliant
  • High surge current capability
  • Available in a surface mount package

Benefits

  • Provides stable voltage regulation
  • Protects circuits from voltage spikes
  • Compliant with environmental regulations
  • Easy to integrate into surface mount designs
  • Offers reliable performance in harsh environments

Additional Details

The CMZ5349B TR13 PBFREE comes in a surface mount package, commonly used for automated assembly. The TR13 denotes the tape and reel packaging for automated placement. The device's Zener voltage is specified at 12V, with a tolerance that needs to be considered based on the specific application. The device is commonly used where precise voltage clamping or regulation is needed. The datasheet specifies maximum surge current, power dissipation, and operating temperature range, which are vital for proper design implementation.

Zener diodes like the CMZ5349B TR13 PBFREE operate by allowing current to flow in the reverse direction when the voltage reaches a specific breakdown voltage, which is the Zener voltage. This characteristic is used to regulate voltage by maintaining a constant voltage across the diode even when the current varies.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Kemet
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0266
Holystone
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess