EN
  • EN
  • DE

CMSH5-40FL TR13 PBFREE

Part No CMSH5-40FL TR13 PBFREE
Manufacturer Central Semiconductor Corp
Catalog OEM Parts (C - E)
Description Diode Schottky 40V 5A 2-Pin SMBFL T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1052746-CMSH5-40FL TR13 PBFREE
Categories OEM Parts(C-E)
Manufacturer Central Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CMSH5-40FL TR13 PBFREE CAD Model

Description

The CMSH5-40FL TR13 PBFREE is a surface-mount Schottky barrier rectifier manufactured by Central Semiconductor Corp. This device is designed for high-efficiency rectification and fast switching speeds in power supply and high frequency circuits. Its 'PBFREE' designation confirms it's lead-free and compliant with RoHS standards. It's used in applications such as DC-DC converters, power adapters, and as a flyback diode.

Applications

  • DC-DC converters
  • Switching mode power supplies (SMPS)
  • Adapters and chargers
  • Flyback diodes
  • High-frequency inverters
  • Reverse polarity protection

Features

  • Low forward voltage drop: Maximizes efficiency and reduces heat generation
  • Fast switching speed: Minimizes switching losses at high frequencies
  • Surface-mount package: Suitable for automated assembly and compact designs
  • High surge current capability: Withstands transient surges and overloads
  • Lead-free: RoHS compliant
  • Low reverse leakage current: Improves overall efficiency

Benefits

  • High efficiency: Reduced power dissipation in power conversion applications
  • Compact design: Smaller footprint enables miniaturization of electronic devices
  • Reliable performance: Robust design with high surge current capability
  • Environmentally friendly: Complies with RoHS regulations
  • Improved thermal management: Low forward voltage drop minimizes heat generation

Technical Specifications

The CMSH5-40FL TR13 PBFREE has a repetitive peak reverse voltage (Vrrm) of 40V. The average forward current (If) is 5A. The forward voltage drop (Vf) is typically around 0.5V at the rated current. The operating temperature range is typically -65°C to +125°C. It is packaged in a surface-mount package, typically a SMB or similar. Consult the manufacturer's datasheet for complete details, including reverse recovery time and thermal resistance specifications.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1987
Sagami
Need more? Email Us
Molex, LLC
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0262
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess