EN
  • EN
  • DE

DS3612N

Part No DS3612N
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1021300-DS3612N
Categories OEM Parts(C-E)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS3612N CAD Model

Description

The DS3612N is a dual high-speed differential line driver manufactured by National Semiconductor (now Texas Instruments). It is designed for balanced or unbalanced digital data transmission applications, commonly used to transmit data over twisted-pair cables or other balanced lines. The device translates single-ended input signals to differential output signals, providing robust signal transmission in noisy environments.

Applications:

  • RS-422 Communication: Used as a driver in RS-422 communication systems, ensuring reliable data transmission over moderate distances.
  • RS-423 Communication: Can be configured for RS-423 applications, providing a differential output from a single-ended input.
  • Data Acquisition Systems: Integrated into systems to transmit data from sensors or instruments to a central processing unit.
  • Industrial Control Systems: Used in industrial environments to transmit data between control units, sensors, and actuators.
  • Computer Peripherals: Employed in interfaces for printers, plotters, and other peripherals.

Features:

  • Dual Driver: Contains two independent differential line drivers in a single package.
  • High-Speed Operation: Supports high data rates, enabling fast and efficient data transmission.
  • Differential Outputs: Provides differential outputs to minimize noise and ground variations.
  • TTL Compatible Inputs: Inputs are compatible with TTL logic levels, simplifying interfacing with digital systems.
  • Short-Circuit Protection: Includes built-in short-circuit protection to prevent damage from overcurrent conditions.
  • Single 5V Supply: Operates from a single 5V power supply, simplifying power supply design.

Benefits:

  • Reliable Data Transmission: Differential outputs ensure reliable data transmission even in noisy environments.
  • High Data Throughput: Supports high data rates, enabling fast and efficient data transfer.
  • Versatile Applications: Can be used in various communication standards and applications.
  • Easy Interfacing: TTL compatible inputs simplify interfacing with digital systems.
  • High Integration: Dual driver configuration reduces component count and board space.

The DS3612N typically requires a single 5V power supply and is available in various package options. Its robust design and comprehensive feature set make it a reliable choice for demanding communication applications. Key specifications include its differential output voltage, common-mode voltage range, and propagation delay. Always consult the official datasheet from Texas Instruments for the most accurate and up-to-date specifications.

You May Also Be Interested in

TDK Corporation
Lowest to $0.1433
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Lowest to $0.5965
NEC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0262
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess