The CMSH5-40 is a Schottky Barrier Rectifier manufactured by Central Semiconductor Corp. It is designed for applications requiring fast switching speeds and low forward voltage drop, making it suitable for high-frequency rectification and protection circuits.
Applications:
- High-frequency rectification.
- Reverse polarity protection.
- Blocking diodes.
- Switching power supplies.
- DC-DC converters.
Features:
- Schottky Barrier Rectifier.
- Low forward voltage drop.
- Fast switching speed.
- High surge current capability.
- Surface Mount Package (typically SOD-523 or similar).
- VRRM (Peak Repetitive Reverse Voltage): 40V.
- IF(AV) (Average Forward Current): 0.5A (500mA).
Benefits:
- High efficiency due to low forward voltage drop, reducing power losses.
- Fast switching speed allows for operation in high-frequency circuits.
- Reduced heat dissipation due to efficient operation.
- Compact size makes it suitable for space-constrained applications.
- Reliable performance in demanding environments.
Additional Details:
The CMSH5-40 is typically packaged in a small surface-mount package, such as SOD-523. The Schottky barrier construction results in a lower forward voltage drop compared to standard silicon diodes, typically around 0.3V to 0.5V. This is crucial for improving efficiency, especially in low-voltage applications. The fast switching speed minimizes switching losses, making it suitable for high-frequency applications. The high surge current capability ensures the diode can withstand transient current surges without damage. The '40' in the part number indicates the peak repetitive reverse voltage rating of 40V. The device is designed to provide reliable rectification and protection in a variety of electronic circuits.