EN
  • EN
  • DE

CMPZ5227B TR

Part No CMPZ5227B TR
Manufacturer Central Semiconductor Corp
Catalog OEM Parts (C - E)
Description Diode Zener 3.6V 5% 350W 3-Pin SOT-23 T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1052691-CMPZ5227B TR
Categories OEM Parts(C-E)
Manufacturer Central Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CMPZ5227B TR CAD Model

Description

The Central Semiconductor CMPZ5227B TR is a Zener diode designed for voltage regulation and protection applications. This diode provides a stable reference voltage when reverse biased, making it suitable for use in voltage regulators, overvoltage protection circuits, and clipping circuits. It comes in a small surface mount package for easy integration into compact electronic devices. This Zener diode is also lead-free.

Applications:

  • Voltage Regulation
  • Overvoltage Protection
  • Clipping Circuits
  • Voltage Reference
  • Transient Voltage Suppression

Features:

  • Zener Diode
  • Surface Mount Package (SOT-23)
  • Lead-Free Finish
  • Precise Zener Voltage
  • Low Dynamic Impedance

Benefits:

  • Stable Voltage Regulation: Provides a stable and reliable reference voltage for voltage regulation applications.
  • Effective Overvoltage Protection: Protects sensitive circuits from overvoltage conditions.
  • Compact Design: The small surface mount package allows for compact circuit designs.
  • Environmentally Friendly: The lead-free finish complies with environmental regulations.
  • High Reliability: Offers reliable performance in various operating conditions.

Technical Specifications:

The CMPZ5227B TR has a Zener voltage (VZ) of 3.6V with a tolerance that is specified in the datasheet. The Zener test current (IZT) is also specified. The power dissipation is also a key parameter. The operating temperature range typically spans from -65°C to +150°C. Refer to the manufacturer's datasheet for detailed specifications, including the dynamic impedance and reverse leakage current.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
NEC
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Lowest to $0.1433
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess