The Central Semiconductor CMMSH2-40 TR PBFREE is a high-speed switching diode designed for various surface mount applications. This diode features fast recovery time and low capacitance, making it ideal for high-frequency circuits and switching applications where speed is critical. It is also lead-free to comply with environmental regulations.
Applications:
- High-Speed Switching Circuits
- RF Detectors
- Mixers
- Clamp Circuits
- Protection Circuits
Features:
- Fast Recovery Time
- Low Capacitance
- Surface Mount Package
- Lead-Free Finish
- High Breakdown Voltage
Benefits:
- Efficient Switching: The fast recovery time allows for efficient switching operations in high-frequency circuits.
- Minimal Signal Distortion: The low capacitance minimizes signal distortion, ensuring accurate signal transmission.
- Compact Design: The surface mount package allows for compact circuit designs and easy integration into automated assembly processes.
- Environmentally Friendly: The lead-free finish complies with environmental regulations, making it an eco-friendly component.
- Reliable Performance: Offers reliable performance in various operating conditions.
Technical Specifications:
The CMMSH2-40 TR PBFREE has a maximum reverse voltage (VR) of 40V and a forward current (IF) of 200mA. The typical reverse recovery time (trr) is very short, in the range of nanoseconds. The operating temperature range is typically from -65°C to +150°C. It comes in a small surface mount package, such as SOD-323. Refer to the manufacturer's datasheet for detailed specifications and dimensions.