EN
  • EN
  • DE

B39151B3630U110

Part No B39151B3630U110
Manufacturer EPCOS (TDK)
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818401-B39151B3630U110
Ultra Librarian 3D Model Ultra Librarian B39151B3630U110 CAD Model

Description

The B39151B3630U110 is a SAW (Surface Acoustic Wave) filter manufactured by EPCOS, a TDK Group Company. SAW filters are electronic components used to selectively pass or reject specific frequencies of electrical signals. They are widely used in radio frequency (RF) applications, especially in wireless communication systems.

Applications

  • Mobile Phones: Used in mobile phones to filter unwanted signals and improve signal quality in the receiver and transmitter sections.
  • Wireless Communication Systems: Employed in various wireless systems such as Wi-Fi, Bluetooth, and GPS to filter specific frequencies.
  • Remote Control Systems: Utilized in remote control devices to filter the desired control signal and reject noise.
  • Television Receivers: Used in TV receivers to select specific broadcast channels and reject interfering signals.
  • Automotive Systems: Used in automotive telematics and keyless entry systems for filtering RF signals.

Features

  • SAW Technology: Uses surface acoustic waves to achieve precise filtering characteristics.
  • Compact Size: Designed with a small form factor, suitable for space-constrained applications.
  • Low Insertion Loss: Minimizes signal attenuation within the desired frequency band.
  • High Attenuation: Provides significant attenuation of signals outside the desired frequency band.
  • Stable Performance: Offers stable electrical characteristics over a wide range of temperatures.

Benefits

  • Improved Signal Quality: Enhances signal-to-noise ratio by filtering unwanted signals.
  • Enhanced System Performance: Optimizes the performance of wireless communication systems.
  • Reduced Interference: Minimizes interference from adjacent frequency bands.
  • Compact Design: Enables miniaturization of electronic devices.
  • Reliable Operation: Ensures stable and consistent performance.

Additional Details

The specific frequency characteristics of the B39151B3630U110, such as center frequency, bandwidth, and insertion loss, should be verified from the manufacturer's datasheet. SAW filters are passive devices that do not require external power. Their performance is dependent on the precise design of the piezoelectric substrate and the interdigital transducers (IDTs) that generate and detect the surface acoustic waves. EPCOS SAW filters are known for their high quality and reliability.

You May Also Be Interested in

Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Phoenix Contact
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Phoenix Contact
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess