Products specifications

Categories RF/IF and RFID
Manufacturer CEL
Packaging Reel - TR
Status Obsolete(EOL)
Frequency - Lower 500MHz
Frequency - Upper 2.5GHz
Isolation @ Frequency 10dB @ 3GHz (typ)
Insertion Loss @ Frequency 0.4dB @ 2.5GHz
Topology Reflective
Circuit SPST
Impedance 50 Ohm
Temperature Range - Operating -45°C to 85°C
Supply Voltage - Operating 2.4 V to 4.2 V
RF Type Cellular
Case / Package 6-SuperMiniMold
Win Source Part Number 396032-UPG2189TB-E4-A
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UPG2189TB-E4-A CAD Model

Description

The CEL UPG2189TB-E4-A is a reflective SPST switch circuit with a frequency range of 500MHz to 2.5GHz.

  • Impedance: It has an impedance of 50 Ohm
  • Isolation: and an isolation of 10dB @ 3GHz (typ).
  • Insertion Loss @ Frequency: The insertion loss @ frequency is 0.4dB @ 2.5GHz.
  • Application: The CEL UPG2189TB-E4-A is suitable for use in cellular RF applications and is available in a 6-SuperMiniMold package.
  • Status: This product is obsolete.

You May Also Be Interested in

TagoreTech
RF SWITCH SPDT 30MHZ-6GHZ 50W
Need more? Email Us
ECAD model for TS80220L
Qorvo US Inc.
HI POWER SOI SPDT-AUTO
Lowest to $17.7273
ECAD model for QPC8010QTR7
Skyworks Solutions Inc.
EVALUATION BOARD/KIT
Lowest to $3.9117
ECAD model for SKY59608-711LF
Guerrilla RF, Inc.
RF Switch ICs .1-3.8GHz SPDT IL .43dB
Need more? Email Us
ECAD model for GRF6011
pSemi
ULTRACMOS SP4T RF SWITCH, 9 KHZ4
Lowest to $290.8657
ECAD model for PE42546A-Z
TagoreTech
IC RF SWITCH SP4T 4GHZ 32QFN
Lowest to $52.1553
ECAD model for TS8441L
Mini-Circuits
RF Switch ICs Absorptive SPDT, SMT Solid State Switch, DC - 4600 MHz, 50?
Need more? Email Us
ECAD model for KSWA-2-46+
TagoreTech
IC RF SWITCH SPDT 6GHZ 16QFN
Lowest to $24.4478
ECAD model for TS7225FK
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Need more? Email Us
ECAD model for PE42445A-Z

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.8764
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention