EN
  • EN
  • DE

UPC2749T-E3

Part No UPC2749T-E3
Manufacturer CEL
Catalog RF Amplifiers
Description 3 V, 1900 MHz LOW NOISE SI MMIC AMPLIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID
Family RF Amplifiers
Manufacturer CEL
Win Source Part Number 401234-UPC2749T-E3
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UPC2749T-E3 CAD Model

Description

The UPC2749T-E3 is a Silicon Bipolar MMIC Wideband Amplifier designed for various communication and signal processing applications. Manufactured by CEL (California Eastern Laboratories), this amplifier provides a combination of high gain, low noise, and wide bandwidth, making it suitable for demanding RF and IF amplification stages.

Applications

  • Wireless communication systems
  • Cable TV (CATV) infrastructure
  • Satellite communication equipment
  • Instrumentation amplifiers
  • RF and IF signal processing circuits

Features

  • High Gain: Provides significant signal amplification for weak signals.
  • Wide Bandwidth: Operates over a broad frequency range, enabling use in diverse applications.
  • Low Noise Figure: Minimizes the addition of noise to the amplified signal.
  • Silicon Bipolar MMIC Technology: Offers excellent performance and reliability.
  • Surface Mount Package: Facilitates easy integration into circuit boards.
  • Internally matched to 50 Ohms: simplifies design and reduces external components.

Benefits

  • Improved Signal Strength: Amplifies weak signals for better reception and transmission.
  • Enhanced System Performance: Low noise figure contributes to overall system signal-to-noise ratio.
  • Simplified Circuit Design: Internal matching reduces the need for external matching networks.
  • Reduced Component Count: Minimizes the number of external components required for implementation.
  • Increased Reliability: Silicon Bipolar technology ensures robust and stable operation.
  • Cost-Effective Solution: Offers a balance of performance and cost for various applications.

Additional Details

The UPC2749T-E3 operates typically from a single +5V supply. Its gain and bandwidth specifications make it appropriate for applications where a wideband gain block is needed. It is commonly used as a first-stage amplifier in receivers or as a gain stage in transmitters. The specific frequency range and gain will vary based on the application circuit, but it is designed for applications up to a few GHz. The device is available in a surface mount package, which allows for ease of assembly and high-density board layouts. Consult the datasheet for detailed electrical characteristics and application circuits. It is essential to follow the manufacturer's recommended handling and soldering procedures to ensure the longevity and reliability of the component.

You May Also Be Interested in

NXP / Nexperia
IC RF AMP LTE 1.4GHZ-2.8GHZ 8DFN / RF Amplifier IC LTE, TDS-CDMA, W-CDMA 1.4GHz ~ 2.8GHz 8-DFN (2x2)
Need more? Email Us
L3 Narda-MITEQ
AMPLIFIER - LOW NOISE SATCOM / RF Amplifier IC
Need more? Email Us
NXP / Nexperia
IC RF AMP CDMA 1GHZ-4GHZ 8DFN / RF Amplifier IC CDMA, LTE, W-CDMA 1GHz ~ 4GHz 8-DFN (2x2)
Need more? Email Us
Analog Devices Inc.
IC AMP VSAT 27.3GHZ-33.5GHZ DIE / RF Amplifier IC VSAT 27.3GHz ~ 33.5GHz Die
Need more? Email Us
NXP / Nexperia
IC AMP 802.11G 2.4-2.5GHZ 12QFN / RF Amplifier IC 802.11g 2.4GHz ~ 2.5GHz 12-QFN (3x3)
Need more? Email Us
NXP / Nexperia
IC AMP GPS 1.5GHZ-2.7GHZ 24HVQFN / RF Amplifier IC General Purpose 1.5GHz ~ 2.7GHz 24-HVQFN (4x4)
Lowest to $8.8124
Ampleon USA Inc.
IC RF AMP 2.45GHZ OMP400 / RF Amplifier IC 2.45GHz OMP-400-8G-1
Need more? Email Us
RF Micro Devices
IC Amp Hbt Gaas Gen-pur SOT-89
Need more? Email Us
NXP / Nexperia
IC AMP W-CDMA 1.8-2.17GHZ 24QFN / RF Amplifier IC W-CDMA 1.8GHz ~ 2.17GHz 24-PQFN (8x8)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess