EN
  • EN
  • DE

STTH30M06SPF

Part No STTH30M06SPF
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 600V 30A TO3PF
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr STMicroelectronics
Series -
Package Tube
Product Status Active
Technology Standard
Voltage - DC Reverse (Vr) (Max) 600 V
Current - Average Rectified (Io) 30A
Voltage - Forward (Vf) (Max) @ If 3.8 V @ 30 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 35 ns
Current - Reverse Leakage @ Vr 60 µA @ 600 V
Capacitance @ Vr, F -
Mounting Type Through Hole
Package / Case TO-3P-3 Full Pack
Supplier Device Package TO-3PF
Operating Temperature - Junction 175°C (Max)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1366904-STTH30M06SPF
Ultra Librarian 3D Model Ultra Librarian STTH30M06SPF CAD Model

Description

STTH30M06SPF Ultrafast Diode from STMicroelectronics

The STTH30M06SPF is a high-performance ultrafast diode designed by STMicroelectronics, crafted to meet the rigorous demands of modern power conversion applications. This component is a stellar choice for engineers looking to enhance efficiency, reliability, and thermal performance in their designs.

With a reverse voltage of 600V and a forward current of 30A, the STTH30M06SPF is capable of handling high power and surge currents, making it ideal for use in switch-mode power supplies, freewheeling diodes, and power factor correction circuits. Its ultrafast recovery time minimizes power losses and improves the overall efficiency of the application it is used in.

Key Features:

  • High Reverse Voltage: With a reverse voltage of 600V, this diode can withstand significant voltage stress, making it suitable for high-voltage applications.
  • High Forward Current: The diode's 30A forward current rating ensures it can handle high levels of current without degradation, contributing to the robustness of the power circuit.
  • Ultrafast Recovery Time: The STTH30M06SPF's recovery time is ultrafast, reducing switching losses and enhancing efficiency, particularly important in high-frequency circuits.
  • Low Forward Voltage Drop: A low forward voltage drop reduces thermal stress and increases the efficiency of the diode when conducting.
  • High Surge Current Capability: Its ability to withstand surge currents protects circuits against unexpected overloads and enhances the reliability of the entire system.

Applications:

  • Switch-mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • Freewheeling Diodes in Converter Circuits
  • Snubber Diode
  • AC/DC Converters

The STTH30M06SPF is packaged in an insulated TO-220FP, which provides excellent thermal performance and simplifies the mounting process. This package also allows for easy integration into various circuit designs while ensuring a high level of insulation and protection against electrical shocks.

Overall, the STTH30M06SPF from STMicroelectronics is a robust and efficient solution for engineers looking to improve the performance and reliability of their power conversion systems. Its combination of high-speed switching, thermal efficiency, and surge current capability makes it a valuable component in a wide array of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SOD123W
Lowest to $0.0379
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8410 $51.1380
43+ $2.3311 $100.2373
67+ $2.2582 $151.2994
92+ $2.1854 $201.0568
119+ $2.1125 $251.3875
159+ $1.8940 $301.1460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 710 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess