EN
  • EN
  • DE

THC63LVDM83A

Part No THC63LVDM83A
Manufacturer CEL
Catalog Interface - Serializers, Deserializers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Serializers,Deserializers
Manufacturer CEL
Win Source Part Number 216974-THC63LVDM83A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian THC63LVDM83A CAD Model

Description

The THC63LVDM83A is a Flat Panel Display Link (FPD-Link) transmitter manufactured by CEL (California Eastern Laboratories). It is designed to convert parallel data, typically from a graphics controller, into a high-speed serial data stream suitable for transmission over an LVDS (Low-Voltage Differential Signaling) link. This allows for the connection of flat panel displays with reduced cable size and improved signal integrity compared to parallel transmission methods.

Applications:

  • LCD Monitors
  • Laptop Displays
  • Automotive Displays
  • Industrial Displays
  • Flat Panel TVs

Features:

  • FPD-Link (Flat Panel Display Link) Transmitter
  • LVDS (Low-Voltage Differential Signaling) Output
  • High-Speed Serial Data Transmission
  • Reduced Cable Size and Cost
  • Improved Signal Integrity
  • Typically supports 24-bit color data
  • Built-in PLL for Clock Generation

Benefits:

  • Simplified Interconnect: Reduces the number of wires required for display connection, leading to smaller and more manageable cables.
  • Enhanced Signal Quality: LVDS signaling provides superior noise immunity and minimizes signal attenuation, resulting in a clearer and more stable image.
  • Lower EMI: LVDS technology generates less electromagnetic interference, improving system performance and reducing potential interference with other devices.
  • Increased Bandwidth: Supports high data rates, enabling the transmission of high-resolution video signals.
  • Cost-Effective Solution: Reduces cable costs and simplifies system design, leading to overall cost savings.

Additional Details:

The THC63LVDM83A operates on a low voltage power supply (typically 3.3V). It is essential to consult the product datasheet for specific operating parameters, including maximum clock frequency, power consumption, and pinout information. Proper termination of the LVDS signals is critical to ensure optimal performance and minimize signal reflections. The specific termination requirements are typically detailed in the datasheet. This part is usually available in a surface-mount package.

You May Also Be Interested in

Texas Instruments
IC SER/DESER 10-43MHZ 18B 40WQFN
Lowest to $7.0747
THine Electronics, Inc.
IC DESERIALIZER LVDS 56TSSOP
Lowest to $8.7314
Texas Instruments
IC SERIALIZER LVDS 24BIT 48TQFP
Need more? Email Us
Infineon Technologies
IC DESERIAL HOTLINK 256LBGA
Need more? Email Us
National Semiconductor (TI)
LINE DRIVER, 5 FUNC, 5 DRIVER, P
Need more? Email Us
Analog Devices Inc.
IC
Lowest to $22.7760
Maxim Integrated
IC GMSL SERIALIZER 22BIT 40TQFN
Lowest to $14.9925
Maxim Integrated
3.12GBPS DESERIALIZER WITH GMSL
Lowest to $58.7549
THine Electronics, Inc.
IC SERIALIZER V-BY-ONE HS
Lowest to $8.7314

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3675 $61.5375
105+ $1.1227 $117.8835
160+ $1.0880 $174.0800
220+ $1.0522 $231.4840
285+ $1.0176 $290.0160
380+ $0.9125 $346.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,700 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess