EN
  • EN
  • DE

MAX9276GTN/V+TGG6

Part No MAX9276GTN/V+TGG6
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description 3.12Gbps Deserializer for Coax or STP Input and Parallel Output / IC DESERIALIZER 3.12GBPS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series Automotive, AEC-Q100
Packaging Reel package
Function Deserializer
Data Rate 3.12Gbps
Input Type CML
Output Type CMOS
Number of Inputs 1
Number of Outputs 32
Operating Supply Voltage 1.7 V ~ 1.9 V
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting SMD
Package 56-WFQFN Exposed Pad
Manufacturer Package 56-TQFN (8x8)
Win Source Part Number 787190-MAX9276GTN/V+TGG6
Popularity Medium
Supply and Demand Status Limited
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX9276GTN/V+TGG6 CAD Model

Description

Maxim Integrated MAX9276GTN/V+TGG6 Product Overview

The MAX9276GTN/V+TGG6 is a state-of-the-art serializer from Maxim Integrated, designed to provide a robust and efficient solution for high-speed data transmission in automotive and industrial applications. This compact and powerful component is part of Maxim Integrated's extensive range of high-performance serializers, known for their reliability and advanced features.

Key Features

  • High-Speed Data Transfer: The MAX9276GTN/V+TGG6 boasts a high-speed serial link capable of supporting up to 1.5 Gbps data rates, ensuring rapid and efficient data transmission for video and control data.
  • GMSL (Gigabit Multimedia Serial Link): Utilizing GMSL technology, this serializer enables the transmission of high-definition video and control data over a single coaxial cable or a differential pair with excellent EMI performance.
  • Enhanced Data Integrity: The device features automatic adaptation to cable length, spread spectrum capability, and CRC (Cyclic Redundancy Check) on control channel data to enhance data integrity and reduce electromagnetic interference.
  • Flexible Interface: It includes a flexible parallel interface that is compatible with a variety of video sources, including 24-bit RGB, YUV, and other data formats.

Applications

The MAX9276GTN/V+TGG6 is ideal for a wide range of applications where high-speed data transmission is crucial. It is particularly suited for automotive camera systems, including rear-view and surround-view cameras, as well as driver-assist systems and in-car infotainment. Additionally, it is applicable in industrial video systems where long cable runs and high data integrity are required.

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX9276GTN/V+TGG6 is no exception. It is designed to meet the stringent requirements of automotive applications, ensuring operation in extreme temperatures and harsh environments. The device's robust design and advanced features make it a reliable choice for mission-critical systems where performance and durability are paramount.

You May Also Be Interested in

Maxim Integrated
IC SERIALIZER LVDS 27BIT 48-LQFP
Lowest to $19.7911
National Semiconductor (TI)
1 FUNC, 1 DRIVER, PDSO28
Lowest to $7.7119
Texas Instruments
1.2Gbps Serializer 24 Input 1 Output 48-WQFN (7x7)
Lowest to $18.3805
Analog Devices Inc.
IC
Lowest to $19.0596
Maxim Integrated
DESERIALIZER WITH LVDS OUTPUTS
Lowest to $14.6893
THine Electronics, Inc.
IC XMITTER LVDS 24B CLR 56TSSOP
Lowest to $2.2153
Maxim Integrated
IC SERIALIZER 2.5GBPS 67TQFN
Lowest to $52.4032
National Semiconductor (TI)
2.97Gbps Serializer 4 Input 1 Output 48-WQFN (7x7)
Need more? Email Us
Maxim Integrated
IC GMSL SERIALIZER QFN
Lowest to $17.4708

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess