Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Maxim Integrated
Package Tube
Product Status Active
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 4.096V
Current - Output 30 mA
Tolerance ±0.1%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 7µVp-p
Noise - 10Hz to 10kHz 11.5µVrms
Voltage - Input 6.1V ~ 40V
Current - Supply 650µA
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number MAX6174
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 925519-MAX6174BASA/V+
Ultra Librarian 3D Model Ultra Librarian MAX6174BASA/V+ CAD Model

Description

The MAX6174BASA/V+ is a high-precision, low-noise, low-drift voltage reference from Maxim Integrated. This component is designed to ensure stable and reliable voltage references for a wide array of applications, including A/D and D/A converters, portable instrumentation, and industrial process control systems.

Key Features

  • Precision Voltage: The MAX6174BASA/V+ provides a highly accurate output voltage with a minimal temperature coefficient, making it ideal for critical applications where precision is paramount.
  • Low Noise: This voltage reference boasts an exceptionally low noise output, which is crucial for high-resolution analog-to-digital conversions and sensitive circuitry.
  • Stability: With excellent long-term stability and low drift over time and temperature, the MAX6174BASA/V+ ensures consistent performance throughout its lifespan.
  • Wide Operating Temperature Range: It operates effectively across a broad temperature range, making it suitable for challenging environmental conditions.
  • Package: The device comes in an 8-pin SOP (Small Outline Package), which is conducive to space-constrained applications.

Technical Specifications

Parameter Value Initial Accuracy ±0.04% Temperature Coefficient (max) 3ppm/°C Supply Voltage (V<sub>IN) 4.5V to 12.6V Output Voltage 5V Output Current 10mA Package Type 8-SOIC

The MAX6174BASA/V+ from Maxim Integrated is an excellent choice for designers who require a stable and precise voltage reference source. Its robust design and superior specifications make it a versatile component for precision applications.

You May Also Be Interested in

Texas Instruments
LM4030 SOT-23 Ultra-High Precision Shunt Voltage Reference | IC VREF SHUNT 4.096V SOT23
Lowest to $5.9091
ECAD model for LM4030AMF-4.096/NOPB
Texas Instruments
High Precision Low Noise Low Dropout Voltage Reference | IC VREF SERIES 4.096V 8SOIC
Need more? Email Us
ECAD model for LM4140ACM-4.1
Maxim Integrated
IC VREF SHUNT 1.225V SOT23
Lowest to $2.2211
ECAD model for LM4041BEM3-1.2+T
Texas Instruments
IC VREF SHUNT ADJ SOT23-3
Lowest to $0.2044
ECAD model for TL432IDBZR
Texas Instruments
IC VREF SHUNT ADJ SC70
Lowest to $0.5193
ECAD model for LM4041DIM7X-ADJ/NOPB
Diodes Incorporated
IC VREF SHUNT ADJ SC59R
Lowest to $0.3728
ECAD model for AP432RG-7
Texas Instruments
LM185-2.5-N/LM285-2.5-N/LM385-2.5-N Micropower Voltage Reference Diode | IC VREF SHUNT 2.5V 8SOIC
Lowest to $6.2161
ECAD model for LM385BXM-2.5
Texas Instruments
IC VREF SHUNT ADJ SOT23-5
Lowest to $0.4270
ECAD model for TLV431BQDBVTG4
ON Semiconductor
IC VREF SHUNT 2.5V 8SOIC
Lowest to $0.4764
ECAD model for LM285D-2.5G

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5226 $57.6130
11+ $9.4544 $103.9984
17+ $9.1590 $155.7030
23+ $8.8635 $203.8605
30+ $8.5681 $257.0430
40+ $7.6817 $307.2680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,000 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention