The THC63LVD823A is a Flat Link Transmitter manufactured by CEL (California Eastern Laboratories). It is specifically designed for transmitting high-speed digital video data over a single LVDS (Low Voltage Differential Signaling) link. This transmitter is often used in applications where reducing the number of interconnects and minimizing electromagnetic interference (EMI) are critical.
Applications:
- LCD Panels: Extensively used in LCD panels for transmitting video data from the graphics controller to the display panel.
- Industrial Displays: Applied in industrial display systems that demand reliable video transmission in harsh environments.
- Medical Imaging Equipment: Utilized in medical imaging displays where high resolution and clear image quality are paramount.
- Automotive Displays: Integrated into automotive display systems for navigation and entertainment purposes.
- Projectors: Used in projectors for high-quality image projection.
Features:
- High-Speed LVDS Transmission: Enables high-speed data transmission using LVDS technology, ensuring efficient and reliable data transfer.
- Single-Link Configuration: Employs a single LVDS link to reduce cable complexity and lower overall system cost.
- Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered devices and energy-efficient systems.
- Integrated PLL: Includes an integrated Phase-Locked Loop (PLL) for stable clock generation and synchronization, ensuring consistent performance.
- Compact Package: Comes in a compact package, facilitating easy integration into a wide range of electronic devices and applications.
Benefits:
- Reduced Cable Count: Simplifies system design by significantly reducing the number of cables required for video transmission, leading to a cleaner and more organized setup.
- Improved Signal Integrity: Guarantees high-quality signal transmission, minimizing signal degradation and reducing noise, resulting in clearer and more reliable video output.
- Lower System Cost: Reduces the overall system cost by minimizing the number of cables and connectors needed, as well as simplifying the design and integration process.
- Enhanced System Reliability: Improves system reliability through robust and efficient data transmission, ensuring consistent and dependable performance over time.
- Simplified Design: Simplifies system design with its integrated features and compact form factor, making it easier to implement in various applications.
Additional Details:
The THC63LVD823A typically supports resolutions up to SVGA (800x600) and may support higher resolutions depending on the specific frequency and configuration. It generally operates within a voltage range of approximately 3.3V. This component is also designed with electrostatic discharge (ESD) protection, enhancing its reliability and durability in different operating environments. It is commonly used with a corresponding receiver chip to create a comprehensive video transmission system. The operating temperature range is usually between -20°C to +85°C. Furthermore, it supports various color depths based on the specific requirements of the application and adheres to industry standards for digital video transmission.