Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 6 Weeks
Features RF Switch IC 802.11a/b/g/n/ac DPDT 50Ohm 6-TSON
Manufacturer CEL
Package Reel - TR
Operating Temperature Range -45°C ~ 85°C
Package 6-XFDFN Exposed Pad
Case / Package 6-TSON
Family Name CG2164
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number CG2164X3-C2TR, CG2164X3-C2CT, CG2164X3-C2DKR
Quantity per package 10000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 915285-CG2164X3-C2
Ultra Librarian 3D Model Ultra Librarian CG2164X3-C2 CAD Model

Description

The CG2164X3-C2 RF Switch IC is a high-performance DPDT switch that operates in the frequency range of 802.11a/b/g/n/ac.

  • Operating Temperature: -45°C to 85°C
  • Package: 6-TSON with an exposed pad
  • Application: RF/IF and RFID
  • Package Type: Reel
  • Quantity per Package: 10,000
  • Estimated Production Lead Time: 6 weeks
  • REACH: Unaffected
  • Demand: High

You May Also Be Interested in

Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 20TQFN / RF Switch IC LTE, WiMax SPDT 8 GHz 50Ohm 20-VFQFPN (4x4)
Need more? Email Us
ECAD model for F2923NCGI
MACOM Technology Solutions
IC RF SWITCH SP3T 20GHZ CHIP
Need more? Email Us
ECAD model for MASW-003100-11920G
Analog Devices Inc.
RF Switch SP6T 0MHz to 3GHz 26dB 24-Pin QSOP T/R / IC MMIC GAAS SW SP6T 24QSOP
Lowest to $32.8991
ECAD model for HMC252QS24ETR
NJR Corporation/NJRC
IC MMIC SWITCH SPDT 8-VSP
Need more? Email Us
ECAD model for NJG1506R-TE2
Analog Devices Inc.
SILICON SPDT SWITCH, REFLECTIVE, / RF Switch IC General Purpose SPDT 50Ohm 20-LGA (3x3)
Lowest to $94.3159
ECAD model for ADRF5300BCCZN
Analog Devices Inc.
IC SWITCH SPDT REFL 3GHZ SOT-26 / RF Switch SPDT 0MHz to 3GHz 14dB 6-Pin SOT-26
Need more? Email Us
ECAD model for HMC197AE
Analog Devices Inc.
IC SWITCH MATRIX 4X2 24-QFN
Lowest to $3.6971
ECAD model for HMC276LP4E
M/A-Com Technology Solutions
SWITCH IS SPDT 0-6GHZ 12QFN
Lowest to $5.4600
ECAD model for MASW-007588-TR3000
M/A-Com Technology Solutions
SWITCH HIGH ISOLATION SP5T QFN
Need more? Email Us
ECAD model for MASW-010351-TR3000

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9587 $51.4631
31+ $3.2482 $100.6942
48+ $3.1467 $151.0416
66+ $3.0452 $200.9832
85+ $2.9437 $250.2145
114+ $2.6391 $300.8574
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,410 pieces
MOQ: 13 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention