EN
  • EN
  • DE

HMC252QS24ETR

Part No HMC252QS24ETR
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description RF Switch SP6T 0MHz to 3GHz 26dB 24-Pin QSOP T/R / IC MMIC GAAS SW SP6T 24QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Obsolete(EOL)
Frequency - Lower DC
Frequency - Upper 3GHz
Isolation @ Frequency 29dB @ 3GHz (typ)
Insertion Loss @ Frequency 1.3dB @ 3GHz
IIP3 46dBm (typ)
Topology Absorptive
Circuit SP6T
P1dB 24dBm (typ) IP1dB
Impedance 50 Ohm
Temperature Range - Operating -40°C to 85°C
Supply Voltage - Operating 3.3V, 5V
RF Type General Purpose
Case / Package 24-QSOP
Win Source Part Number 1043678-HMC252QS24ETR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name HMC252QS24
Introduction Date January 30, 2006
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian HMC252QS24ETR CAD Model

Description

The HMC252QS24ETR is a high-performance, non-reflective Single Pole Six Throw (SP6T) switch designed by Analog Devices Inc., a leader in the semiconductor industry. This switch is a part of the Hittite Microwave product line which is known for its high-quality RF and microwave devices. The HMC252QS24ETR is suitable for a wide range of applications including wireless infrastructure, test equipment, and military systems.

Key Features

  • Frequency Range: The HMC252QS24ETR operates across a broad frequency range from DC to 3 GHz, making it versatile for various RF applications.
  • High Isolation: It offers high isolation between channels, typically greater than 40 dB, which minimizes crosstalk and ensures signal integrity.
  • Low Insertion Loss: With an insertion loss of typically less than 1.5 dB at 2 GHz, it maintains signal strength and quality throughout the switching process.
  • Non-Reflective Design: The non-reflective nature of the switch enhances the performance in RF signal routing applications by reducing signal reflections that can degrade system performance.
  • Single Supply Voltage: It operates with a single positive control voltage from +3 to +5 V, simplifying power supply requirements.
  • Fast Switching Speed: The device boasts a fast switching speed, typically 60 ns, allowing for quick transitions between channels.
  • IC Package: Housed in a compact 24-lead QSOP surface-mount package, the HMC252QS24ETR is designed for space-constrained applications.

Applications

The HMC252QS24ETR is ideal for various RF and microwave applications, including but not limited to:

  • Cellular/PCS/3G infrastructure
  • Automated test equipment (ATE)
  • Base stations and repeaters
  • Military radios, ECM, and radar systems
  • Satellite communications systems

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality and reliability. The HMC252QS24ETR is manufactured to meet the highest industry standards, ensuring consistent performance and durability for critical applications. Its robust design and high-quality materials make it a reliable choice for engineers and designers looking for a dependable RF switching solution.

You May Also Be Interested in

MACOM Technology Solutions
IC RF SWITCH SP4T 44GHZ 22QFN
Need more? Email Us
pSemi
ULTRACMOS SP4T RF SWITCH, 9 KHZ4
Lowest to $259.7015
Honeywell
IC RF SWITCH SP4T 2.5GHZ 20VQFN
Lowest to $504.4777
CEL
IC RF SWITCH SPDT 6GHZ 6TSON
Lowest to $2.1829
Skyworks Solutions Inc.
EVALUATION BOARD/KIT
Lowest to $3.4926
MACOM Technology Solutions
IC RF SWITCH SPDT 31GHZ 14QFN
Lowest to $75.3556
MACOM Technology Solutions
IC RF SWITCH SP3T 20GHZ
Need more? Email Us
TagoreTech
IC RF SWITCH SP4T 4GHZ 32QFN
Lowest to $46.5672
Radiall USA, Inc.
IC RF SWITCH SP6T 40GHZ
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.3742 $58.7484
5+ $24.1020 $120.5100
8+ $23.3488 $186.7904
11+ $22.5957 $248.5527
14+ $21.8424 $305.7936
18+ $19.5828 $352.4904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,050 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess