EN
  • EN
  • DE

HMC197AE

Part No HMC197AE
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC SWITCH SPDT REFL 3GHZ SOT-26 / RF Switch SPDT 0MHz to 3GHz 14dB 6-Pin SOT-26
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel package
Part Status Obsolete(EOL)
Frequency - Lower DC
Frequency - Upper 3GHz
Isolation @ Frequency 18dB @ 3GHz (typ)
Insertion Loss @ Frequency 0.8dB @ 3GHz
IIP3 43dBm (typ)
Topology Reflective
Circuit SPDT
P1dB 29dBm (typ) IP1dB
Impedance 50 Ohm
Operating Temperature Range -40°C ~ 85°C
Operating Supply Voltage 3 V ~ 8 V
RF Type WLAN
Package SOT-23-6
Manufacturer Package SOT-26
Win Source Part Number 776084-HMC197AE
Popularity Medium
Supply and Demand Status Balance
Family Name HMC197
Introduction Date February 24, 2010
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian HMC197AE CAD Model

Description

Analog Devices Inc. HMC197AE Product Overview

The HMC197AE from Analog Devices Inc. is a high-performance, single-pole, double-throw (SPDT) non-reflective switch that operates within the frequency range of DC to 4 GHz. This versatile component is designed to cater to a wide array of RF applications, such as wireless infrastructure, test equipment, and military systems, where reliable signal routing is essential.

Key Features

  • Frequency Range: The HMC197AE is capable of operating over a broad frequency range, from DC to 4 GHz, making it suitable for various RF and microwave applications.
  • Non-Reflective Design: As a non-reflective switch, it minimizes signal reflections, which is critical for maintaining signal integrity in RF systems.
  • Insertion Loss: The device offers a low insertion loss, typically 0.8 dB at 1 GHz, ensuring minimal attenuation of the signal as it passes through the switch.
  • Isolation: With high isolation, typically 40 dB at 1 GHz, the HMC197AE ensures that the signal is well contained within the selected path, reducing crosstalk and interference.
  • Switching Speed: The component boasts a fast switching speed, typically 10 ns, which is beneficial for applications requiring quick signal routing changes.
  • Control Voltage: It operates with a single positive control voltage ranging from +3 to +5 V, simplifying the power supply requirements.
  • Package: The HMC197AE is available in a compact RoHS compliant SMT package, making it easy to integrate into various circuit designs.

Applications

The versatility of the HMC197AE makes it an ideal choice for a wide range of applications, including:

  • Wireless infrastructure (base stations, repeaters, and networking equipment)
  • RFID systems
  • Test and measurement equipment
  • Military and space systems
  • Satellite communications

With its robust performance and reliability, the HMC197AE from Analog Devices Inc. represents a solid choice for designers looking to enhance their RF and microwave signal routing capabilities.

You May Also Be Interested in

pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $42.9000
TagoreTech
IC RF SWITCH SPDT 6GHZ 16QFN
Lowest to $21.8284
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
Radiall USA, Inc.
IC RF SWITCH SP6T 40GHZ
Need more? Email Us
Skyworks Solutions Inc.
EVALUATION BOARD/KIT
Lowest to $3.4926
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $173.1344
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
MACOM Technology Solutions
IC RF SWITCH SP4T 44GHZ 22QFN
Need more? Email Us
Honeywell
IC RF SWITCH SP4T 2.5GHZ 20VQFN
Lowest to $504.4777

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9101 $59.1565
155+ $0.7473 $115.8315
240+ $0.7230 $173.5200
335+ $0.6999 $234.4665
430+ $0.6768 $291.0240
575+ $0.6064 $348.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,890 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess