EN
  • EN
  • DE

HMC276LP4E

Part No HMC276LP4E
Manufacturer Analog Devices Inc.
Catalog RF Switches
Description IC SWITCH MATRIX 4X2 24-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Cut Strip
Status Obsolete(EOL)
Frequency - Lower 200MHz
Frequency - Upper 3GHz
Isolation @ Frequency 35dB @ 3GHz (min)
Insertion Loss @ Frequency 6dB @ 3GHz
Topology Absorptive
P1dB 26dBm (typ) IP1dB
Impedance 50 Ohm, 75 Ohm
Temperature Range - Operating -40°C to 85°C
Supply Voltage - Operating 5V
RF Type Cellular, CATV
Case / Package 24-QFN (4x4)
Win Source Part Number 1043683-HMC276LP4E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC276LP4E CAD Model

Description

Analog Devices Inc. HMC276LP4E RF Switch

The HMC276LP4E from Analog Devices Inc. is a high-performance, non-reflective SP4T (Single Pole, Four Throw) RF switch designed for a wide range of applications, including cellular infrastructure, wireless backhaul, and test equipment. This RF switch is a part of Analog Devices' Hittite Microwave products and is known for its excellent RF performance and reliability.

Constructed with a silicon IC process, the HMC276LP4E operates over a broad frequency range from DC to 3.5 GHz, making it versatile for various RF signal routing needs. Its non-reflective design ensures minimal signal disturbance, which is crucial in maintaining signal integrity in complex RF systems.

The HMC276LP4E boasts an insertion loss of typically 1.5 dB at 2 GHz, which is exceptionally low for a switch of this type, ensuring that signal loss is kept to a minimum when passing through the switch. Additionally, it offers high isolation between channels, typically 47 dB at 2 GHz, which prevents unwanted signal leakage and crosstalk between the switched paths.

This RF switch is also characterized by its fast switching speed, with a typical switching time of 6 ns, allowing for quick transitions between signal paths without significant delay. This feature is particularly beneficial in time-sensitive applications where rapid signal routing is essential.

The HMC276LP4E comes in a compact 4x4 mm QFN 24-lead package, making it suitable for space-constrained applications. It is also specified for operation over the -40°C to +85°C temperature range, ensuring reliable performance in a variety of environmental conditions.

With a single positive supply voltage ranging from +3 to +5 V and a CMOS/TTL compatible control interface, the HMC276LP4E is easy to integrate into existing systems. The device also includes an on-chip binary decoder, which reduces the number of required control lines, simplifying the overall system design.

Whether you are designing RF distribution systems, multi-mode GSM, CDMA, 3G, or 4G cellular infrastructure, or looking for a reliable switch for test equipment, the HMC276LP4E from Analog Devices Inc. offers a mix of performance, compactness, and ease of use that makes it an excellent choice for your RF switching needs.

You May Also Be Interested in

MACOM Technology Solutions
IC RF SWITCH SP2T 55GHZ DIE
Need more? Email Us
TagoreTech
IC RF SWITCH SP4T 4GHZ 32QFN
Lowest to $46.5672
Renesas Electronics America
IC RF SWITCH SP2T 6GHZ 20VFQFPN
Lowest to $8.1493
pSemi
SPST, OPEN REFLECTIVE, TUNING SW
Lowest to $4.0747
Skyworks Solutions Inc.
EVALUATION BOARD/KIT
Lowest to $3.4926
Renesas Electronics America
IC RF SWITCH SPDT 8GHZ 16QFN
Need more? Email Us
Radiall USA, Inc.
IC RF SWITCH SPDT 40GHZ MODULE
Need more? Email Us
pSemi
ULTRACMOS SP4T RF SWITCH, 100-85
Lowest to $173.1344
MACOM Technology Solutions
IC RF SWITCH SP5T 26GHZ
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3010 $59.4180
43+ $2.7085 $116.4655
67+ $2.6242 $175.8214
91+ $2.5398 $231.1218
118+ $2.4544 $289.6192
158+ $2.2014 $347.8212
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,570 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess