Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer CEL
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN
VCEO Maximum Collector-Emitter Breakdown Voltage 10V
Frequency - Transition 7GHz
Noise Figure (dB Typ @ f) 1.4dB @ 1GHz
Gain 12dB
Maximum Power Dissipation 150mW
Typical Gain (hFE) (Min) 40 @ 7mA, 3V
Maximum Current Collector 65mA
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-323
Win Source Part Number 100436-2SC4227-T1-A
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2SC4227-T1-A CAD Model

Description

The 2SC4227-T1-A model is an advanced NPN transistor known for its efficient performance in high-frequency and switching technologies. Its engineering prioritizes precision and reliability, catering to professionals in the field of electronic communications.

Features and Benefits

  • High-Frequency Response: Designed to handle radio frequencies with superior clarity and minimal loss.
  • Long-Term Reliability: Built with durable materials to ensure long-lasting performance in demanding applications.
  • Highly Efficient Switching: Streamlines signal flow for improved processing times.
  • Heat Resistance: Exceptionally resistant to temperature variations, ensuring optimal performance.

Applications

  • Broadcasting Equipment
  • Two-Way Radios
  • RF Communication Circuits
  • High-Speed Switching Devices

Additional Details

The 2SC4227-T1-A fulfills the rigorous needs of RF and switching applications, where speed and precision are crucial. The design caters to both scalability and efficiency, ensuring that it can be adapted to an array of technological scenarios. Its robustness significantly reduces replacement frequency, thereby lowering operational costs over time.

You May Also Be Interested in

CEL
Trans RF BJT NPN 10V 0.065A 200mW / RF TRANSISTOR NPN SOT-23
Lowest to €0.2056
ECAD model for 2SC3583-T1B-A
Panasonic
Need more? Email Us
ECAD model for 2SC3936-B(TX)
CEL
RF TRANSISTOR NPN SOT-343
Lowest to €2.8534
ECAD model for 2SC5013-T1
Central Semiconductor Corp
TRANS RF NPN 15V 50MA TO-72
Lowest to €31.3607
ECAD model for 2N918
Toshiba Semiconductor and Storage
TRANS RF NPN 12V 1MHZ SSM
Lowest to €0.0035
ECAD model for 2SC5066-Y,LF
Panasonic
TRANS NPN 20VCEO 15MA S-MINI 3P
Lowest to €0.3928
ECAD model for 2SC39310CL
Renesas Electronics America
Need more? Email Us
ECAD model for 2SC3545-T2B
Panasonic
Need more? Email Us
ECAD model for 2SC3938GOL
Panasonic
TRANS NPN 20VCEO 30MA SSMINI-3
Lowest to €0.2246
ECAD model for 2SC4655JCL

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.5289
ECAD model for FT2232HL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0329
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €23.6742
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
450+ €0.1316 €59.2127
1,090+ €0.1082 €117.8886
1,690+ €0.1045 €176.6427
2,330+ €0.1010 €235.2851
3,015+ €0.0975 €294.0528
4,000+ €0.0881 €352.3428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 83,100 pieces
MOQ: 450 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention