Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer CEL
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN
VCEO Maximum Collector-Emitter Breakdown Voltage 10V
Frequency - Transition 9GHz
Noise Figure (dB Typ @ f) 1.2dB @ 1GHz
Gain 13dB
Maximum Power Dissipation 200mW
Typical Gain (hFE) (Min) 50 @ 20mA, 8V
Maximum Current Collector 65mA
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23
Win Source Part Number 005852-2SC3583-T1B-A
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name 2SC3583-T1B-A
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SC3583-T1B-A CAD Model

Description

Product Description

The 2SC3583-T1B-A is a precision-engineered NPN transistor, crafted for high-performance applications that demand accuracy and reliability. Its unmatched capabilities in high-frequency domains make it an extraordinary choice for communication equipment and other related high-tech applications where flawless operation is crucial.

Applications

  • High-Fidelity Audio Systems
  • Telecommunication Tools
  • Broadcasting Equipment
  • Measurement Instruments

Features and Benefits

  • Outstanding Gain Bandwidth: Facilitates efficient and extensive frequency handling, minimizing distortion even at high power levels.
  • Stable Operation: Operates stably across varied voltage and temperature ranges, ensuring reliable performance over time.
  • Low Noise Output: Reduces interference to deliver clear, high-quality signals.
  • Space-Saving Package: Its compact design enhances versatility and enables integration into diverse circuit designs.

Additional Details

Incorporating cutting-edge semiconductor technologies, the 2SC3583-T1B-A stands out for its ability to preserve signal integrity under extreme conditions. Its ease of adaptation to both new designs and system upgrades marks it as a go-to choice for engineers focused on signal clarity and excellent performance. This transistor's contribution to enhanced electronic performance is evident in its widespread adoption in precision-driven industries.

You May Also Be Interested in

CEL
RF TRANSISTOR NPN SOT-143
Need more? Email Us
ECAD model for 2SC4957-T1-A
CEL
Trans RF BJT NPN 12V 0.1A 4-Pin Mini-Mold T/R / RF TRANSISTOR NPN SOT-143
Lowest to €0.1045
ECAD model for 2SC4093-T1-A
Renesas Electronics America
Need more? Email Us
ECAD model for 2SC3545-T2B
Ampleon USA Inc.
RF TRANS NPN 20V 1.215GHZ CDFM2
Need more? Email Us
ECAD model for MZ0912B100Y,114
Toshiba Semiconductor and Storage
TRANS RF NPN 30V 550MHZ SSM
Need more? Email Us
ECAD model for 2SC4915-O,LF
CEL
Trans RF BJT NPN 6V 0.03A 6-Pin SOT-363 T/R / TRANS NPN HF FT=12GHZ SOT-363
Need more? Email Us
ECAD model for UPA806T-T1
CEL
RF TRANSISTOR NPN SOT-343
Lowest to €2.8534
ECAD model for 2SC5013-T1
ON Semiconductor
RF TRANS NPN 12V 10GHZ 6CPH
Need more? Email Us
ECAD model for CPH6021-TL-H
CEL
Lowest to €0.4898
ECAD model for 2SC3356-T1B-A/JM

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ €0.2056 €59.6222
695+ €0.1692 €117.5794
1,080+ €0.1633 €176.3385
1,485+ €0.1586 €235.4531
1,925+ €0.1527 €294.0292
2,565+ €0.1374 €352.4195
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,400 pieces
MOQ: 290 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention