Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer CEL
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN
VCEO Maximum Collector-Emitter Breakdown Voltage 10V
Frequency - Transition 10GHz
Noise Figure (dB Typ @ f) 1.8dB @ 2GHz
Gain 9.5dB
Maximum Power Dissipation 150mW
Typical Gain (hFE) (Min) 50 @ 10mA, 6V
Maximum Current Collector 35mA
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-343
Win Source Part Number 197542-2SC5013-T1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC5013-T1 CAD Model

Description

2SC5013-T1 Bipolar Junction Transistor (BJT)

The 2SC5013-T1 transistor is heralded for its impressive high current handling and heat dissipation capabilities. This NPN BJT is perfect for applications demanding power robustness and thermal efficiency.

Applications

  • Electric Vehicles
  • Renewable Energy Systems
  • Heavy Duty Motor Controls
  • Robotics
  • High Power Inverter Circuits

Features and Benefits

  • High Power Capability: Capable of handling substantial current loads, crucial for power-intensive applications.
  • Efficient Heat Dissipation: Equipped with a superior thermal design to manage heat effectively.
  • Durable Build: Designed to withstand tough operational conditions.
  • Low Collector-Emitter Saturation Voltage: Reduces power loss, enhancing system performance.

Adopting the 2SC5013-T1 in projects requiring intensive power management and reliability offers real-world benefits by increasing efficiency and lowering failure rates. When efficiency and resilience are critical, this component offers unmatched value.

You May Also Be Interested in

Ampleon USA Inc.
RF TRANS NPN 20V 1.215GHZ CDFM2
Need more? Email Us
ECAD model for MZ0912B100Y,114
CEL
Need more? Email Us
ECAD model for 2SC3357-T1/RE
Toshiba Semiconductor and Storage
TRANS RF NPN 12V 1MHZ SSM
Lowest to €0.0035
ECAD model for 2SC5066-Y,LF
Panasonic
Need more? Email Us
ECAD model for 2SC3938GOL
Rohm Semiconductor
Need more? Email Us
ECAD model for 2SC4771KT146L
Panasonic
TRANS NPN 20VCEO 15MA S-MINI 3P
Lowest to €0.3928
ECAD model for 2SC39310CL
Rohm Semiconductor
TRANS NPN 6V 50MA SOT-323
Lowest to €0.0593
ECAD model for 2SC4774T106S
Renesas Electronics America
Need more? Email Us
ECAD model for 2SC3545-T2B
CEL
Trans RF BJT NPN 12V 0.1A 4-Pin Mini-Mold T/R / RF TRANSISTOR NPN SOT-143
Lowest to €0.1045
ECAD model for 2SC4093-T1-A

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ €2.8534 €59.9221
51+ €2.3412 €119.3998
78+ €2.2683 €176.9308
108+ €2.1955 €237.1154
139+ €2.1228 €295.0657
186+ €1.9030 €353.9607
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,500 pieces
MOQ: 21 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention