Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Panasonic Electronic Components
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN
VCEO Maximum Collector-Emitter Breakdown Voltage 20V
Frequency - Transition 230MHz
Maximum Power Dissipation 125mW
Typical Gain (hFE) (Min) 110 @ 1mA, 10V
Maximum Current Collector 30mA
Temperature Range - Operating 125°C (TJ)
Mounting SMD (SMT)
Case / Package SSMini3-F1
Win Source Part Number 005884-2SC4655JCL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC4655JCL CAD Model

Description

The 2SC4655JCL is a high-quality NPN power transistor renowned for its impressive specifications in power handling and switching efficiency. Its design caters to a multitude of high-performance scenarios where precision and reliability are paramount.

Features and Benefits

  • Superior Power Tolerance: Built to tolerate high power inputs, ensuring robust operation across varied conditions.
  • Precision Switching: Offers sharp transitions which are essential for maintaining signal integrity in applications demanding fast switching.
  • High Thermal Conductivity: Managed heat dissipation to avoid performance drawbacks in rigorous environments.
  • Quality Fabrication: Employs resistant materials to extend operational lifetime and maintain consistent performance standards.

Applications

  • Lighting Systems: Used in advanced lighting setups for efficient energy transformation and control.
  • Data Processing Equipment: Provides the necessary performance level required in fast, high-output data machinery.
  • Power Distribution Systems: Facilitates better control and management of electrical power in various applications.

Additional Details

The 2SC4655JCL is a valuable addition to any power-focused electronic project due to its reliability and efficiency attributes. Its application in demanding systems underscores its capability to provide consistent operational benefits while meeting complex electronic requirements.

You May Also Be Interested in

CEL
RF TRANSISTOR NPN SOT-89
Lowest to €0.7684
ECAD model for 2SC4703-T1
Toshiba Semiconductor and Storage
Trans RF BJT NPN 12V 0.03A 100mW 3-Pin USM T/R
Lowest to €2.1298
ECAD model for 2SC5065-Y(TE85L)
Rohm Semiconductor
Need more? Email Us
ECAD model for 2SC4771KT146L
CEL
RF TRANSISTOR NPN SOT-143
Need more? Email Us
ECAD model for 2SC4957-T1-A
ON Semiconductor
TRANS NPN 3.5V 15MA ECSP1008-4
Need more? Email Us
ECAD model for EC4H08C-TL-H
CEL
Trans RF BJT NPN 10V 0.065A 200mW / RF TRANSISTOR NPN SOT-23
Lowest to €0.2056
ECAD model for 2SC3583-T1B-A
ON Semiconductor
NPN 35MA 3.5V FT=14.5G
Need more? Email Us
ECAD model for 2SC6023-TR-E
Central Semiconductor Corp
TRANS RF NPN 15V 50MA TO-72
Lowest to €31.3607
ECAD model for 2N918
CEL
RF TRANSISTOR NPN SOT-343
Lowest to €2.8534
ECAD model for 2SC5013-T1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ €0.2246 €59.5119
640+ €0.1842 €117.8641
990+ €0.1785 €176.7471
1,365+ €0.1727 €235.7636
1,760+ €0.1670 €293.9193
2,355+ €0.1497 €352.4372
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,000 pieces
MOQ: 265 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention