Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer CEL
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN
VCEO Maximum Collector-Emitter Breakdown Voltage 6V
Frequency - Transition 12GHz
Noise Figure (dB Typ @ f) 1.5dB @ 2GHz
Gain 11dB
Maximum Power Dissipation 180mW
Typical Gain (hFE) (Min) 75 @ 10mA, 3V
Maximum Current Collector 30mA
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-143
Win Source Part Number 103774-2SC4957-T1-A
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC4957-T1-A CAD Model

Description

Product Overview

The 2SC4957-T1-A is a reliable and efficient NPN transistor, crafted to meet the demands of high-speed switching and power amplification. This component is a preferred choice for engineers aiming to enhance system performance and reliability in a wide range of electronic applications.

Features and Benefits

  • Rapid switching capability: This transistor's fast switching capability makes it ideal for applications requiring quick changes in state.
  • Enhanced power handling: Its ability to manage significant power levels ensures versatility across various demanding applications.
  • Reduced thermal resistance: Low thermal resistance aids in heat management, contributing to sustained operational reliability.
  • High gain bandwidth: Offers an expansive bandwidth, facilitating efficient data handling and processing.

Applications

The 2SC4957-T1-A is ideal for a host of applications, such as:

  • Communication equipment
  • Power amplifiers
  • Voltage regulation circuits
  • Digital signal processing
  • Automotive and industrial electronics

Additional Details

Engineered to accommodate both current and next-generation electronics, the 2SC4957-T1-A delivers superior performance across diverse applications. Its robust construction ensures high reliability and longevity, making it a cost-effective solution for durable design. Additionally, its compact packaging does not compromise power performance, enabling engineers to seamlessly integrate it into multifaceted electronic systems, ensuring efficient functionality in complex environments.

You May Also Be Interested in

Central Semiconductor Corp
TRANS RF NPN 15V 50MA TO-72
Lowest to €31.3607
ECAD model for 2N918
ON Semiconductor
NPN 35MA 3.5V FT=14.5G
Need more? Email Us
ECAD model for 2SC6023-TR-E
Panasonic
TRANS NPN 20VCEO 30MA SSMINI-3
Lowest to €0.2246
ECAD model for 2SC4655JCL
ON Semiconductor
RF TRANS NPN 12V 10GHZ 6CPH
Need more? Email Us
ECAD model for CPH6021-TL-H
CEL
RF TRANSISTOR NPN SOT-323
Lowest to €0.1316
ECAD model for 2SC4227-T1-A
Rohm Semiconductor
Need more? Email Us
ECAD model for 2SC4771KT146L
Renesas Electronics America
Need more? Email Us
ECAD model for 2SC3545-T2B
Toshiba Semiconductor and Storage
Trans RF BJT NPN 12V 0.03A 100mW 3-Pin USM T/R
Lowest to €2.1298
ECAD model for 2SC5065-Y(TE85L)
Toshiba Semiconductor and Storage
TRANS RF NPN 30V 550MHZ SSM
Need more? Email Us
ECAD model for 2SC4915-O,LF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention