Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Bipolar RF Transistors
Mfr ON Semiconductor
Package Bulk
Product Status Obsolete
Transistor Type NPN
Voltage - Collector Emitter Breakdown (Max) 3.5V
Frequency - Transition 14.5GHz
Noise Figure (dB Typ @ f) 1.2dB @ 2GHz
Gain 9.5dB ~ 11dB
Power - Max 120mW
DC Current Gain (hFE) (Min) @ Ic, Vce 80 @ 15mA, 3V
Current - Collector (Ic) (Max) 35mA
Mounting Type Surface Mount
Package / Case SC-82A, SOT-343
Supplier Device Package 4-MCP
Standard Package 3,000 pcs
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 543369-2SC6023-TR-E
Ultra Librarian 3D Model Ultra Librarian 2SC6023-TR-E CAD Model

Description

Product Overview: 2SC6023-TR-E by ON Semiconductor

The 2SC6023-TR-E is a high-performance NPN bipolar transistor designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This semiconductor device is tailored for use in various electronic applications, where efficient switching and amplification are required. The transistor boasts a compact surface-mount package, making it suitable for space-constrained applications.

Key Features

  • Voltage and Current Ratings: The 2SC6023-TR-E supports a collector-base voltage (VCBO) of 50V, a collector-emitter voltage (VCEO) of 50V, and a collector current (IC) of 150mA, making it a robust choice for moderate power applications.
  • High Gain Bandwidth Product: With a transition frequency (fT) of 250MHz, this transistor is capable of operating at high frequencies, which is ideal for amplification in RF and other high-speed signal processing applications.
  • Low Collector-Emitter Saturation Voltage: The low VCE(sat) ensures improved efficiency by minimizing power loss during switching, which is critical for battery-powered devices.
  • Miniaturized Package: Enclosed in an SOT-23 package, the 2SC6023-TR-E is designed for minimal footprint and is suitable for automated PCB assembly processes.

Applications

The versatile nature of the 2SC6023-TR-E allows it to be used in a wide array of applications. Some of the common uses include:

  • Switching regulators
  • DC-DC converters
  • Audio amplifiers
  • Signal amplification circuits
  • Driver stages in hi-fi amplifiers and television circuits

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The 2SC6023-TR-E is designed to meet rigorous industry standards for performance and reliability. It is suitable for commercial-grade applications and is backed by ON Semiconductor's quality assurance, ensuring stable operation over its intended lifespan.

Environmental Compliance

Adhering to environmental regulations, the 2SC6023-TR-E is lead-free and RoHS compliant, reflecting ON Semiconductor's dedication to environmental sustainability and the safety of electronic equipment users.

You May Also Be Interested in

ON Semiconductor
TRANS NPN 3.5V 15MA ECSP1008-4
Need more? Email Us
ECAD model for EC4H08C-TL-H
Rohm Semiconductor
TRANS NPN 6V 50MA SOT-323
Lowest to €0.0593
ECAD model for 2SC4774T106S
Rohm Semiconductor
Need more? Email Us
ECAD model for 2SC4771KT146L
CEL
Lowest to €0.4898
ECAD model for 2SC3356-T1B-A/JM
Central Semiconductor Corp
TRANS RF NPN 15V 50MA TO-72
Lowest to €31.3607
ECAD model for 2N918
ON Semiconductor
NPN 35MA 3.5V FT=14.5G
Need more? Email Us
ECAD model for 2SC6023-TR-E
Toshiba Semiconductor and Storage
RF TRANS NPN 30V 20MA SC70
Lowest to €1.9313
ECAD model for 2SC4215-O
ON Semiconductor
Trans GP BJT NPN 200V 0.1A 1200mW 3-Pin TO-126
Need more? Email Us
ECAD model for 2SC3502-E
CEL
RF TRANSISTOR NPN SOT-143
Need more? Email Us
ECAD model for 2SC4957-T1-A

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention