EN
  • EN
  • DE

6S6/155V

Part No 6S6/155V
Manufacturer CEC Industries
Catalog Lamps - Incandescents, Neons
Description S6 155V 6W E12 BASE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Voltage Rating 155V
MSCP (Mean Spherical Candle Power) 2.94
Lens Size S-6 / Base: E12
Lead Style Screw
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1566639-6S6/155V
Ultra Librarian 3D Model Ultra Librarian 6S6/155V CAD Model

Description

N

You May Also Be Interested in

379
CEC Industries
Box of 10 T1 3/4 MID GRV 6.3V .2
Need more? Email Us
CEC Industries
Box of 10 S-8 D.C. Prefocus (P15
Need more? Email Us
JKL Components Corp.
LAMP INCAND RT-1.5 WEDGE 12V
Need more? Email Us
18
CEC Industries
Box of 10 T-1 3/4 WEDGE 14V .04A
Need more? Email Us
Advanced Micro Lites
T1-3/4 BI-PIN
Need more? Email Us
JKL Components Corp.
LAMP INCAN RT-1.75 MIDG SCRW 14V
Need more? Email Us
JKL Components Corp.
LAMP INCAN RT-1.25 NEO-WEDGE 14V
Need more? Email Us
862
CEC Industries
T3 1/4 12V 37.5W PGJ13 HALOGEN
Need more? Email Us
JKL Components Corp.
LAMP INCAND RT-1.75 WIRE TERM 8V
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess