EN
  • EN
  • DE
Part No 1383
Catalog Lamps - Incandescents, Neons
Description LAMP, INCANDESCENT, RR-12 SC BAY
Sample
Rohs State rohs
Need Help

Products specifications Report Issue?

Type Incandescent
Color Clear
Voltage Rating 13V
Lens Style Round with Domed Top
Lens Size RR-12
Lead Style Bayonet - Single Contact
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1566488-1383
Ultra Librarian 3D Model Ultra Librarian 1383 CAD Model

Description

N

You May Also Be Interested in

99
CEC Industries
Box of 10 G-6 D.C. BA15d 13V .62
Need more? Email Us
862
CEC Industries
T3 1/4 12V 37.5W PGJ13 HALOGEN
Need more? Email Us
379
CEC Industries
Box of 10 T1 3/4 MID GRV 6.3V .2
Need more? Email Us
TE Connectivity
LAMP INCANDESCENT MINI 28V
Need more? Email Us
18
CEC Industries
Box of 10 T-1 3/4 WEDGE 14V .04A
Need more? Email Us
JKL Components Corp.
LAMP INCAND RT-1.75 WIRE TERM 8V
Need more? Email Us
JKL Components Corp.
LAMP INCAND RT-1.75 BI-PIN 18V
Need more? Email Us
JKL Components Corp.
BULB, 14V AUTO
Need more? Email Us
JKL Components Corp.
LAMP INCAND RS-6 CANDELABRA 230V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess