EN
  • EN
  • DE
Part No 112
Manufacturer JKL Components Corp.
Catalog Lamps - Incandescents, Neons
Description LAMP INCAND RTL-3 MINI SCRW 1.2V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Incandescent
Color Clear
Voltage Rating 1.2V
Lens Style Round with Domed Top
Lens Size RTL-3
Lead Style Miniature Screw
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1536720-112
Ultra Librarian 3D Model Ultra Librarian 112 CAD Model

Description

N

You May Also Be Interested in

JKL Components Corp.
LAMP INCAND RT-1 NEO-WEDGE 14V
Need more? Email Us
385
Visual Communications Company - VCC
LAMP INCAND RT-1.75 MIDG FLA 28V
Need more? Email Us
18
CEC Industries
Box of 10 T-1 3/4 WEDGE 14V .04A
Need more? Email Us
JKL Components Corp.
BULB, 14V AUTO
Need more? Email Us
99
CEC Industries
Box of 10 G-6 D.C. BA15d 13V .62
Need more? Email Us
Visual Communications Company - VCC
LAMP T-6 INCAND DC BAYONET BASE
Need more? Email Us
JKL Components Corp.
LAMP INCAN RT-1.75 MIDG SCRW 14V
Need more? Email Us
338
CEC Industries
Box of 10 T1 3/4 SC MID FLG 2.7V
Need more? Email Us
159
CEC Industries
Box of 10 T3 1/4 WEDGE 6.3V .15A
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess