Products specifications Report Issue?

Type Incandescent
Color Clear
Voltage Rating 14V
MSCP (Mean Spherical Candle Power) 0.72
Lens Style Round with Domed Top
Lens Size RT-1 1/2
Lead Style Wedge
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1566736-E74
Ultra Librarian 3D Model Ultra Librarian E74 CAD Model

You May Also Be Interested in

74
Visual Communications Company - VCC
LAMP INCAND RT-1.75 WEDGE 14V
Need more? Email Us
ECAD model for 74
JKL Components Corp.
LAMP INCAND RT-1 MIDG FLANGE 5V
Need more? Email Us
ECAD model for 7234
Visual Communications Company - VCC
LAMP INCAND RT-1.75 MIDG FLA 5V
Need more? Email Us
ECAD model for 3150
CEC Industries
Halogen Lamp 13V T-6 / Base: P15-25-1 Prefocus Collar
Need more? Email Us
ECAD model for HM201
CEC Industries
Box of 10 12V 3W 8X28MM SV7 2.4C
Need more? Email Us
ECAD model for 6428
Interlight
60W BENTTIP CLEAR MEDIUM 60EFC
Need more? Email Us
ECAD model for WW-S901-2
Interlight
100G40KW 130V
Need more? Email Us
ECAD model for WX-EL22-1
329
JKL Components Corp.
LAMP INCAN RT1.25 SPEC MIDG 2.5V
Need more? Email Us
ECAD model for 329
JKL Components Corp.
LAMP INCAND RT-1.75 WIRE 2.5V
Need more? Email Us
ECAD model for 2169

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $15.4382
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention