EN
  • EN
  • DE

CAT811LTBI-T

Part No CAT811LTBI-T
Manufacturer Catalyst Semiconductor
Catalog END - OF - LIFE
Description 4-Pin Microprocessor Power Supply Supervisors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Catalyst Semiconductor
Win Source Part Number 1159159-CAT811LTBI-T
Manufacturer Homepage www.catalyst-semiconductor.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CAT811LTBI-T CAD Model

Description

The CAT811LTBI-T is a supervisory circuit manufactured by Catalyst Semiconductor. These circuits are designed to monitor the voltage levels of power supplies in microprocessor-based systems and provide a reset signal when the voltage drops below a certain threshold. This ensures that the microprocessor starts up in a known good state and prevents erratic behavior due to insufficient voltage.

Applications:

  • Microprocessor Systems: Used to monitor the power supply voltage of microprocessors and microcontrollers.
  • Embedded Systems: Integrated into embedded systems to ensure reliable operation during power-up and power-down sequences.
  • Industrial Control Systems: Used in industrial control equipment to monitor and protect critical voltage levels.
  • Automotive Electronics: Employed in automotive electronic systems to ensure proper operation during voltage fluctuations.
  • Consumer Electronics: Found in various consumer electronic devices to provide reliable power supply monitoring.
  • Medical Devices: Utilized in medical equipment to ensure stable and reliable operation.

Features:

  • Precision Voltage Monitoring: Accurately monitors the power supply voltage.
  • Reset Output: Provides a reset signal when the voltage drops below the specified threshold.
  • Active-Low Reset: Features an active-low reset output.
  • Fixed Threshold Voltage: Operates with a fixed threshold voltage (2.88V).
  • Small Package: Available in a small SOT-23 package for space-constrained applications.
  • Low Supply Current: Requires minimal supply current for efficient operation.

Benefits:

  • Improved System Reliability: Ensures reliable system operation by preventing erratic behavior due to low voltage conditions.
  • Simplified Design: Simplifies system design by providing a pre-configured voltage monitoring solution.
  • Reduced Component Count: Reduces the number of components required for voltage monitoring, saving board space and cost.
  • Enhanced System Protection: Protects the microprocessor and other critical components from damage due to undervoltage conditions.
  • Efficient Power Usage: Low supply current ensures efficient power usage, prolonging battery life in portable applications.
  • Compact Footprint: Small SOT-23 package allows for easy integration into space-constrained designs.

Additional Details:

The CAT811LTBI-T is designed to provide a reliable reset signal during power-up, power-down, and brownout conditions. It has a typical reset timeout delay to prevent false resets. The operating temperature range is typically -40°C to +85°C, making it suitable for a wide range of applications. The device requires minimal external components, further simplifying the design process.

You May Also Be Interested in

National Semiconductor (TI)
5-35MHz DC-Balanced 24-Bit LVDS Serializer and Deserializer
Lowest to $5.3819
ELAN Microelectronics
2-IN-ONE SCROLLING MOUSE CONTROLLER
Need more? Email Us
Shindengen
Super Fast Recovery Rectifiers(200V 5A)
Need more? Email Us
Harris Corporation
Operational Amplifiers
Need more? Email Us
Silicon Labs
25 MIPS, 8 kB Flash, 12-Bit ADC, 20-Pin Automotive MCU
Need more? Email Us
Silicon Touch
8-bit Constant Current LED Driver with Error Detection
Lowest to $0.9385
Shindengen
Schottky Rectifiers (SBD) (40V 30A)
Lowest to $3.6394
California Micro Devices Corp
MultiMedia Card EMI Filter Array with ESD Protection
Lowest to $2.6091
Intersil Corporation
TTL-Compatible, CMOS Analog Switches
Lowest to $21.8976

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess