Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Mfr Catalyst Semiconductor
Series CAT4016
Package Bulk
Product Status Active
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 16
Voltage - Supply (Min) 3V
Voltage - Supply (Max) 5.5V
Voltage - Output 5.5V
Current - Output / Channel 80mA
Frequency 25MHz
Dimming PWM
Applications Signage
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Base Product Number CAT4016
Standard Package 608 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 865810-CAT4016VSR
Ultra Librarian 3D Model Ultra Librarian CAT4016VSR CAD Model

Description

The CAT4016VSR is a power management integrated circuit (IC) specifically designed for LED drivers.

  • Series: CAT4016
  • Operation Type: linear
  • Voltage Output: 5.5V
  • Frequency: 25MHz
  • Application: signage
  • Outputs: 16
  • Current Output: 80mA per channel
  • Features: internal switch
  • Topology: shift register
  • Dimming: pulse width modulation (PWM)
  • Voltage Supply: 3V to 5.5V
  • Mounting Type: surface mountable
  • Package: 24-TSSOP
  • Operating Temperature Range: -40°C to 85°C
  • Product Status: active
  • Manufacturer: Catalyst Semiconductor

You May Also Be Interested in

Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TB62757FUG
Infineon Technologies
IC LED DRVR LINEAR 120MA 14SSOP / LED Driver IC 3 Output Linear Dimming 120mA PG-SSOP-14-5
Need more? Email Us
ECAD model for TLD1310ELXUMA1
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TB62D612FTG(O,EL)
NXP / Nexperia
4-bit Fm+ I2C-bus low power LED driver
Lowest to $1.9111
ECAD model for PCA9632DP1
Infineon Technologies
Resonant controller IC with PFC for LED driver
Lowest to $2.0433
ECAD model for ICL5101
Exar Corporation
Lowest to $4.3012
ECAD model for IML8684NL-ADJ-TR
Infineon Technologies
LED Driver
Lowest to $2.3940
ECAD model for BCR421U E6327
Infineon Technologies
Lowest to $0.7182
ECAD model for BCR402W,H6327
Maxim Integrated
2MHz, High-Brightness LED Drivers with Integrated MOSFET and High-Side Current Sense
Lowest to $1.9557
ECAD model for MAX16822AASA+

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention