Products specifications Report Issue?

Manufacturer Catalyst Semiconductor
Win Source Part Number 1159029-CAT310W
Manufacturer Homepage www.catalyst-semiconductor.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CAT310W CAD Model

Description

The CAT310W is a charge pump LED driver from ON Semiconductor (formerly Catalyst Semiconductor). It is designed to efficiently drive white LEDs in a variety of applications, particularly those that are battery-powered. The charge pump architecture allows the device to boost the input voltage to the level required to drive the LEDs, while maintaining high efficiency.

Applications:

  • Backlighting for LCD displays: Used in mobile phones, MP3 players, and other portable devices.
  • LED flashlights and torches: Provides a stable and efficient power source for LEDs.
  • Keypad illumination: Drives LEDs for illuminating keypads in mobile devices and other equipment.
  • Indicator lights: Used to drive LEDs for status indicators and other visual cues.
  • General-purpose LED driving: Can be used in a variety of applications requiring efficient LED driving.

Features:

  • Charge Pump Architecture: Provides efficient voltage boosting for driving LEDs.
  • High Efficiency: Minimizes power consumption, extending battery life.
  • Low Noise Operation: Reduces electromagnetic interference (EMI).
  • Adjustable Output Current: Allows for controlling the brightness of the LEDs.
  • Overvoltage Protection: Protects the device and the LEDs from damage due to excessive voltage.
  • Short-Circuit Protection: Protects the device and the LEDs from damage due to short circuits.
  • Small Package Size: Reduces board space requirements.

Benefits:

  • Longer Battery Life: High efficiency minimizes power consumption.
  • Stable LED Brightness: Provides a consistent current to the LEDs, ensuring stable brightness.
  • Reduced EMI: Low noise operation minimizes interference with other circuits.
  • Protection Against Damage: Built-in protection features enhance reliability.
  • Small Size: Compact package saves board space.

Additional Details:

The CAT310W is typically available in a small surface-mount package, such as a thin small outline package (TSOP) or a quad flat no-leads (QFN) package. External capacitors are required for charge pump operation. Detailed specifications, including voltage ranges, current limits, and thermal characteristics, can be found in the product datasheet provided by ON Semiconductor. Proper PCB layout is essential for minimizing noise and optimizing efficiency.

You May Also Be Interested in

ON Semiconductor
IC LED DRVR RGLTR PWM 1.6A 24QFN / LED Driver IC 2 Output DC DC Regulator Step-Down (Buck), Step-Up (Boost) PWM Dimming 1.6A 24-QFN (5x5)
Lowest to $11.3180
ECAD model for NCV78723MW0R2G
STMicroelectronics
IC LED DRVR LINEAR PWM 1.5A 8DFN
Lowest to $2.2858
ECAD model for STCS1PUR
Monolithic Power Systems Inc.
IC LED DRV RGLTR PWM 150MA 24QFN / LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 150mA 24-QFN (4x4)
Need more? Email Us
ECAD model for MP3367GR-P
Texas Instruments
Constant Current, Buck Regulator for Driving High Power LEDs
Lowest to $4.1364
ECAD model for LM3406HVMH/NOPB
Infineon Technologies
IC LED DRVR LINEAR 120MA 14SSOP / LED Driver IC 3 Output Linear Dimming 120mA PG-SSOP-14-5
Need more? Email Us
ECAD model for TLD1310ELXUMA1
Analog Devices Inc.
LED Driver 8 Segment 1800uA Supply Current Automotive 28-Pin TSSOP EP Tube
Lowest to $12.8218
ECAD model for LT3965EFE#PBF
Exar Corporation
Lowest to $4.3012
ECAD model for IML8684NL-ADJ-TR
Rohm Semiconductor
White Backlight LED Driver for Medium to Large LCD Panels (Switching Regulator Type)
Lowest to $11.2557
ECAD model for BD8113EFV
Exar Corporation
Lowest to $3.4272
ECAD model for IML8683BP-ADJ-TR

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention