Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Apex Microtechnology
Packaging Tube
Part Status Obsolete(EOL)
Reference Type Series
Output Type Fixed
Output Voltage 10V
Output Current 10mA
Tolerance ±0.02%
Temperature Coefficient 1ppm/°C Typical
Noise - 0.1Hz to 10Hz 6μVp-p
Voltage - Input 13.5 V ~ 22 V
Operating Supply Current 7mA
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Style Through Hole
Package 14-CDIP (0.300", 7.62mm)
Manufacturer Package 14-CDIP
Win Source Part Number 799193-VRE100MA
Popularity Medium
Supply and Demand Status Limited
Family Name VRE100
Introduction Date August 20, 2012
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian VRE100MA CAD Model

Description

The Apex Microtechnology VRE100MA is a fixed output voltage reference integrated circuit (IC) from Apex Microtechnology.

  • Family: VRE100
  • Win Source Part Number: 799193-VRE100MA
  • Package: 14-CDIP
  • Mounting: Through-hole
  • Status: Obsolete

You May Also Be Interested in

Texas Instruments
LM4051 Precision Micropower Shunt Voltage Reference
Need more? Email Us
ECAD model for LM4051BEM3X-ADJ
Texas Instruments
IC VREF SHUNT 1% SOT23-3
Need more? Email Us
ECAD model for LM4040DEM3-2.0/NOPB
Texas Instruments
PRECISION MICROPOWER SHUNT VOLTAGE REFERENCE
Lowest to $0.5912
ECAD model for LM4040C10IDBZRG4
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3260
ECAD model for TL431SDT
Renesas Electronics America
IC VREF SERIES 0.1% SOT23-3
Need more? Email Us
ECAD model for ISL60002BIH310Z-T7A
Anachip Corp
Adjustable Precision Shunt Regulator
Need more? Email Us
ECAD model for AP432VLA
Texas Instruments
IC VREF SHUNT 0.5% SOT23-3
Need more? Email Us
ECAD model for TL4050C41IDBZT
Analog Devices Inc.
IC VREF SERIES 0.1% TSOT23-6
Need more? Email Us
ECAD model for LT6656BIS6-4.096#TRMPBF
NOVOSENSE
0.2% ACCURACY 35PPM 2.5V REF
Need more? Email Us
ECAD model for NSREF3025-DSTR

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention