EN
  • EN
  • DE

TL431G

Part No TL431G
Manufacturer UTC
Catalog PMIC - Voltage Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Reference
Manufacturer UTC
Win Source Part Number 217647-TL431G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL431G CAD Model

Description

The TL431G is a precision programmable shunt regulator manufactured by UTC (Unisonic Technologies Co., Ltd.). This integrated circuit is widely used in various electronic applications requiring stable and adjustable voltage references. It's known for its low temperature coefficient, sharp turn-on characteristics, and low output impedance.

Applications:

  • Precision Voltage Regulation
  • Current Source and Sink
  • Voltage Monitoring
  • Over-Voltage Protection
  • Adjustable Power Supplies
  • Switching Power Supplies
  • Linear Regulators
  • Battery Chargers

Features:

  • Programmable Output Voltage: The output voltage can be set to any value between Vref (approximately 2.5V) and 36V with two external resistors.
  • Low Dynamic Output Impedance: Ensures stable regulation even with varying load conditions.
  • Sink Current Capability: Typically rated up to 100mA, depending on the specific variant and manufacturer specifications.
  • Low Output Noise
  • Wide Operating Temperature Range: Suitable for use in diverse environments.
  • Off-State Current: Typically low, minimizing power consumption.
  • Precision Reference Voltage: Provides an accurate and stable voltage reference for regulation purposes.

Benefits:

  • Design Flexibility: Programmable output voltage allows the TL431G to be adapted to a wide range of applications.
  • Stable Voltage Reference: Ensures consistent performance in voltage regulation circuits.
  • Cost-Effective: Provides a high-performance voltage reference solution at a competitive price.
  • Simplified Circuit Design: Requires only a few external components, simplifying circuit layout and reducing BOM cost.
  • Improved System Reliability: Over-voltage protection capabilities contribute to more robust and reliable electronic systems.

Additional Details:

The TL431G operates by comparing a fraction of the output voltage (determined by the external resistor divider) to its internal reference voltage. When the output voltage is too low, the TL431G sinks more current, pulling the output voltage up. When the output voltage is too high, it sinks less current, allowing the output voltage to drop. This negative feedback loop maintains a stable output voltage.

It is available in various packages, including TO-92, SOT-23, and SOIC. Always refer to the manufacturer's datasheet for complete specifications, including operating conditions, electrical characteristics, and recommended application circuits. The datasheet provides detailed information on setting the output voltage, stability considerations, and thermal management.

You May Also Be Interested in

Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1,540+ $0.0325 $50.0500
3,750+ $0.0267 $100.1250
5,795+ $0.0259 $150.0905
8,000+ $0.0250 $200.0000
10,335+ $0.0242 $250.1070
13,825+ $0.0217 $300.0025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 1540 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess