The CAT25040YI is a 4-Kb SPI Serial CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Catalyst Semiconductor (now ON Semiconductor). Organized as 512 x 8 bits, it's accessed via a standard SPI (Serial Peripheral Interface), making it suitable for various embedded systems where non-volatile memory is needed.
Applications
- Consumer Electronics: Used for storing configuration settings, user preferences, and calibration data in devices like remote controls, digital cameras, and audio players.
- Industrial Automation: Employed in industrial control systems, data acquisition systems, and sensors for storing calibration parameters, sensor data, and program settings.
- Medical Devices: Utilized in medical equipment for storing device configuration, patient data (in a limited capacity, ensuring compliance with relevant privacy regulations), and calibration settings.
- Automotive Systems: Found in automotive electronics for storing vehicle configuration data, diagnostic codes, and other non-volatile information.
Features
- Memory Size: 4 Kbit (512 x 8 bit) capacity for storing a reasonable amount of configuration data and user preferences.
- SPI Interface: Utilizes the standard SPI serial interface for communication, offering fast data transfer rates and simple integration with microcontrollers.
- Low Voltage Operation: Operates at a low voltage (typically 2.5V to 5.5V), making it compatible with a wide range of embedded systems.
- Write Protection: Includes a software write protection feature to prevent accidental data corruption.
- High Reliability: Offers high reliability and data retention, ensuring that data is stored securely for extended periods.
- Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered and energy-sensitive applications.
Benefits
- Non-Volatile Storage: Retains data even when power is removed, ensuring that important configuration and user settings are preserved.
- Easy Integration: The SPI interface simplifies integration with microcontrollers and other SPI-compatible devices.
- Low Power Consumption: Minimizes power consumption, extending battery life in portable devices.
- Reliable Data Storage: Provides reliable data storage, ensuring data integrity and preventing data loss.
- Software Write Protection: Prevents accidental data overwriting, protecting against data corruption.
Additional Details
The CAT25040YI typically comes in an 8-pin package (SOIC, TSSOP, PDIP, etc.). It supports SPI clock frequencies up to 10 MHz or higher, depending on the operating voltage. The device's endurance is typically rated for 1 million write cycles per byte. ON Semiconductor (formerly Catalyst Semiconductor) provides detailed datasheets with comprehensive specifications, including timing diagrams, electrical characteristics, and application notes. The SPI interface allows for fast and efficient data transfer, making it suitable for applications where quick access to stored data is important. The software write protection is enabled and disabled through specific instruction sequences sent via the SPI interface.