The CAT24WC01WI-TE13 is a 1Kb (128 x 8) Serial CMOS EEPROM manufactured by Catalyst Semiconductor, utilizing a 2-Wire interface. It is designed for applications requiring non-volatile memory storage with low power consumption.
Applications:
- Consumer electronics (e.g., set-top boxes, TVs)
- Industrial control systems
- Metering devices
- Automotive electronics
- Security systems
Features:
- 1Kb (128 x 8) EEPROM
- 2-Wire (I2C) Serial Interface
- Low Voltage Operation (1.8V to 5.5V)
- Self-Timed Write Cycle
- Hardware Write Protection
- Low Power Consumption
- 8-Pin SOIC Package
Benefits:
- Provides non-volatile memory storage for critical data
- Easy interfacing with microcontrollers through I2C
- Suitable for low-power applications
- Data protection against accidental overwrites
- Simple to integrate into embedded systems
- High endurance
Additional Details:
The CAT24WC01WI-TE13 EEPROM features a 2-wire I2C serial interface for easy communication with microcontrollers. It offers a self-timed write cycle and a hardware write protection mechanism to prevent accidental data corruption. The device is capable of operating over a wide voltage range and has a typical endurance of 1 million write cycles. It is commonly used for storing configuration parameters, serial numbers, calibration data, and other critical information in various electronic devices. The SOIC package allows for easy surface mount assembly. It offers reliable and long-term data retention, making it a suitable solution for applications where data integrity is paramount. The 'TE13' suffix indicates specific packaging and reel options.