The CAT24WC01WI-1.8TE13 is a 1Kbit (128 x 8) Serial CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by Catalyst Semiconductor. This device utilizes a 2-wire I2C serial interface and is designed for low-voltage, low-power applications requiring non-volatile memory storage.
Applications
- Consumer electronics (e.g., set-top boxes, remote controls)
- Industrial controls
- Metering devices
- Medical equipment
- Automotive applications
Features
- 1Kbit (128 x 8) memory organization
- Standard 2-wire I2C serial interface
- Low-voltage operation (1.8V)
- Low power CMOS technology
- Hardware write protection
- High reliability and endurance
- Small package options
Benefits
- Provides non-volatile memory storage for configuration data, serial numbers, and other critical information.
- Easy integration into microcontroller-based systems via the I2C interface.
- Low-voltage operation makes it suitable for battery-powered devices.
- Write protection prevents accidental data overwrites.
- Reliable data storage ensures long-term data retention.
Additional Details
The CAT24WC01WI-1.8TE13 is available in a variety of packages, including SOIC and TSSOP. It supports a standard I2C clock frequency of up to 400 kHz. The device features a page write mode that allows for writing up to 8 bytes of data in a single write cycle. It operates over a wide temperature range, making it suitable for industrial and automotive applications. The device is RoHS compliant and lead-free.