EN
  • EN
  • DE

BQ79656PAPRQ1

Part No BQ79656PAPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description AUTOMOTIVE 16-S PRECISION BATTER / Battery Battery Monitor IC 64-HTQFP (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Texas Instruments
Package Tape & Reel
Function Battery Monitor
Number of Cells 1
Fault Protection Over Temperature
Interface SPI, UART
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 64-PowerTQFP
Supplier Device Package 64-HTQFP (10x10)
Base Product Number BQ79656
Standard Package 1,000
RoHS Status Not applicable
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1338861-BQ79656PAPRQ1
Ultra Librarian 3D Model Ultra Librarian BQ79656PAPRQ1 CAD Model

Description

Introducing the BQ79656PAPRQ1 from Texas Instruments

The BQ79656PAPRQ1 is a state-of-the-art battery monitor and balancer designed specifically for automotive and industrial applications. Manufactured by Texas Instruments, a leader in semiconductor solutions, this device is part of the BQ796xx family and is engineered to provide exceptional performance in monitoring and protecting Lithium-ion battery packs.

Robust Battery Management

This advanced integrated circuit (IC) is capable of monitoring up to 16 cells in series, providing critical data such as voltage, temperature, and current, ensuring the safety and efficiency of battery systems. The BQ79656PAPRQ1 is equipped with a high-precision analog-to-digital converter (ADC) for accurate cell voltage and temperature measurements, which is crucial for maintaining the longevity and reliability of battery packs.

Enhanced Safety Features

Safety is a top priority for the BQ79656PAPRQ1, which includes a range of protective features to guard against overvoltage, undervoltage, overtemperature, and other fault conditions. With its robust diagnostic capabilities, this device can detect and report errors, helping prevent potential failures and ensuring the safe operation of the battery system.

Communication and Integration

Communication is seamless with the BQ79656PAPRQ1, thanks to its built-in ISO 26262 compliant SPI interface, which allows for easy integration into vehicle control units (VCUs) and battery management systems (BMS). This enables real-time data exchange and system-level control, facilitating advanced battery management strategies.

Optimized for Automotive Applications

Designed with the rigorous demands of the automotive industry in mind, the BQ79656PAPRQ1 meets the AEC-Q100 Grade 1 standard and operates over a wide temperature range. Its compact, robust design and automotive-grade quality make it an ideal choice for electric vehicles (EVs), hybrid electric vehicles (HEVs), and other applications requiring reliable battery monitoring.

In summary, the BQ79656PAPRQ1 from Texas Instruments is a versatile and powerful solution for modern battery management needs, offering precision, safety, and communication capabilities that are essential for today's high-performance automotive and industrial battery systems.

You May Also Be Interested in

Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $11.5177
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $1.3919
Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us
Texas Instruments
LOW-POWER PROTECTOR FOR 2S TO 7S
Lowest to $2.4064
Maxim Integrated
IC BATT MON MULTI-CHEM 1C SC70-5
Need more? Email Us
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $15.6491
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450
Maxim Integrated
5A 1-CELL FUEL GAUGE WITH MODELG
Lowest to $6.2301

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.9603 $63.8412
8+ $13.0956 $104.7648
12+ $12.6864 $152.2368
17+ $12.2772 $208.7124
22+ $11.8679 $261.0938
29+ $10.6402 $308.5658
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,387 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess