EN
  • EN
  • DE

SOMC1603-472G

Part No SOMC1603-472G
Manufacturer Vishay
Catalog Resistor Networks, Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Resistors
Family Resistor Networks,Arrays
Win Source Part Number 191900-SOMC1603-472G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SOMC1603-472G CAD Model

Description

The SOMC1603-472G is a thick film resistor chip array manufactured by Vishay. These arrays offer multiple resistor elements in a single surface mount package, which saves space on the board and simplifies the assembly process. The '1603' represents the component’s physical size and conforms to the standard EIA 1603 chip size.

Applications:

  • Voltage Dividers: Used for creating precise voltage references and scaling down voltage levels for measurements.
  • Current Sensing: Used in circuits that monitor the flow of current by measuring the voltage drop across a resistor.
  • Pull-up/Pull-down Resistors: Define the default logic state of digital inputs.
  • Filters: Integrated into analog filters for shaping the frequency response.
  • Amplifiers: Employed in amplifier circuits for gain setting.

Features:

  • Multiple Resistors: Contains multiple resistor elements in one SOMC package.
  • Thick Film Technology: Utilizes thick film resistive elements providing a stable and reliable performance.
  • Surface Mount Design: Designed for automated assembly.
  • Compact Size: Offers a space-saving design making it suitable for high-density boards.
  • RoHS Compliant: Meets environmental standards by restricting hazardous substances.

Benefits:

  • Space Optimization: Reduces board space by integrating multiple resistors into a single package.
  • Assembly Efficiency: Simplifies assembly and reduces manufacturing costs.
  • Enhanced Reliability: Fewer solder joints reduce the chances of failure.
  • Cost Savings: Integrating design lowers overall component and assembly expenses.
  • Improved Performance: Ensures accuracy and stability in circuits by closely matching resistor elements within the array.

The ‘472G’ indicates the resistance value, where ‘472’ represents 47 x 10^2 ohms, resulting in 4.7 kOhms. The ‘G’ suffix indicates a tolerance of ±2%. This series of resistors are manufactured using a high-quality thick film process offering excellent stability and reliability. The SOMC1603-472G is designed for automated placement and soldering, making it ideal for high-volume production environments. It offers a power rating suitable for general-purpose applications. The operating temperature typically ranges from -55°C to +155°C. The terminals are usually tin-plated, providing excellent solderability. The Vishay SOMC series has various resistance values and tolerance options to meet various circuit requirements.

You May Also Be Interested in

Yageo
RES ARRAY 4 RES 6.8 OHM 1206
Lowest to $0.0059
Vishay
ACAS 0612 1K0 U 1K0 AT P1
Lowest to $1.8955
Vishay
RES ARRAY 19 RES 10K OHM 20SSOP
Lowest to $2.2027
Yageo
RES ARRAY 4 RES 100 OHM 0804
Lowest to $0.0072
Rohm Semiconductor
RES ARRAY 4 RES 470 OHM 1206
Need more? Email Us
Yageo
RES ARRAY 4 RES 36K OHM 1206
Lowest to $0.0052
Yageo
RES ARRAY 4 RES 82 OHM 1206
Need more? Email Us
Bourns Inc.
RES ARRAY 4 RES 1M OHM 0804
Lowest to $0.0099
Vishay
RES NTWRK 2 RES 1K, 10K OHM
Lowest to $7.0899

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess