EN
  • EN
  • DE

CAT24C16J

Part No CAT24C16J
Manufacturer Catalyst Semiconductor
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1051084-CAT24C16J
Categories OEM Parts(C-E)
Manufacturer Catalyst Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CAT24C16J CAD Model

Description

The CAT24C16J is a 16-Kb CMOS Serial EEPROM (Electrically Erasable Programmable Read-Only Memory) device from Catalyst Semiconductor. It's organized as 2048 words of 8 bits each. The CAT24C16J utilizes a simple I2C serial interface for seamless integration into various applications.

Applications

  • Consumer electronics
  • Industrial control systems
  • Medical equipment
  • Automotive systems
  • Set-top boxes
  • Smart card applications
  • Data logging in embedded systems

Features

  • 16Kb Serial EEPROM: Organized as 2048 x 8 bits.
  • I2C Interface: Supports 100 kHz and 400 kHz clock speeds.
  • Low-Voltage Operation: Operates from 1.8V to 5.5V.
  • Low Power Consumption: Minimal active and standby current.
  • Self-Timed Write Cycle: Automatic write cycle completion.
  • Write Protect Feature: Hardware write protection available.
  • High Reliability: Excellent endurance and data retention.
  • Package Options: Available in various packages, including SOIC and TSSOP.

Benefits

  • Easy Integration: The I2C interface provides simple connectivity to microcontrollers.
  • Low Power: Well-suited for battery-powered applications.
  • Data Retention: Long-term data storage is ensured.
  • Write Protection: Protects against accidental data overwrites.
  • Wide Operating Voltage: Suitable for diverse system requirements.

Additional Details

The CAT24C16J's 2-wire I2C interface includes a serial data (SDA) line and a serial clock (SCL) line for data transmission. The write protect (WP) pin provides hardware protection against writing to the EEPROM when asserted. The CAT24C16J is offered in different temperature grades, ensuring operation in diverse conditions. It's commonly used for storing configuration data, user preferences, and calibration settings in electronic devices.

You May Also Be Interested in

Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Lowest to $0.2420
Kemet
Need more? Email Us
TDK Corporation
Cap SMT Cer 2.2UF 10V 10% 0402 10K/TR PICK#190849
Lowest to $0.0174
Amphenol
Radsok And Holder 3.6 Mm
Need more? Email Us
TT Electronics
Need more? Email Us
Amphenol
Need more? Email Us
Yageo
Need more? Email Us
TT Electronics
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
510+ $0.1143 $58.2930
1,220+ $0.0947 $115.5340
1,900+ $0.0912 $173.2800
2,600+ $0.0889 $231.1400
3,380+ $0.0855 $288.9900
4,550+ $0.0762 $346.7100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,618 pieces
MOQ: 510 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess